Marktech Optoelectronics Visible Emitter MT5900-IR

Description
Infrared Emitters Marktech has recently expanded infrared capabilities to well beyond the 870 and 940 wavelengths, which have been the most popular ranges for designs over recent years. Recent additions to the product line include 1300nm, 1550nm and 1720nm wavelengths. We offer one of the broadest wavelength ranges in the industry which includes UV and "SuperLong" wavelengths as high as 2600nm. Our abilities to control wafer production through packaging assure the highest quality and reliability products are manufactured within our facilities. Please see our product offering below or contact our engineers to discuss custom designs.
Datasheet
Description
Infrared Emitters Marktech has recently expanded infrared capabilities to well beyond the 870 and 940 wavelengths, which have been the most popular ranges for designs over recent years. Recent additions to the product line include 1300nm, 1550nm and 1720nm wavelengths. We offer one of the broadest wavelength ranges in the industry which includes UV and "SuperLong" wavelengths as high as 2600nm. Our abilities to control wafer production through packaging assure the highest quality and reliability products are manufactured within our facilities. Please see our product offering below or contact our engineers to discuss custom designs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Visible Emitter - MT5900-IR - Marktech Optoelectronics
Latham, NY, USA
Visible Emitter
MT5900-IR
Visible Emitter MT5900-IR
Infrared Emitters Marktech has recently expanded infrared capabilities to well beyond the 870 and 940 wavelengths, which have been the most popular ranges for designs over recent years. Recent additions to the product line include 1300nm, 1550nm and 1720nm wavelengths. We offer one of the broadest wavelength ranges in the industry which includes UV and "SuperLong" wavelengths as high as 2600nm. Our abilities to control wafer production through packaging assure the highest quality and reliability products are manufactured within our facilities. Please see our product offering below or contact our engineers to discuss custom designs.

Infrared Emitters
Marktech has recently expanded infrared capabilities to well beyond the 870 and 940 wavelengths, which have been the most popular ranges for designs over recent years. Recent additions to the product line include 1300nm, 1550nm and 1720nm wavelengths. We offer one of the broadest wavelength ranges in the industry which includes UV and "SuperLong" wavelengths as high as 2600nm. Our abilities to control wafer production through packaging assure the highest quality and reliability products are manufactured within our facilities.
Please see our product offering below or contact our engineers to discuss custom designs.

Supplier's Site Datasheet

Technical Specifications

  Marktech Optoelectronics
Product Category Light Emitting Diodes (LED)
Product Number MT5900-IR
Product Name Visible Emitter
LED Package: 5mm Plastic Round
LED Type Infrared; Red
Peak Wavelength 900 nm (9000 Å)
Viewing Angle 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017463 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 60 degrees
View Details
LED White Lighting - 516-3582-2-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 5000 K
View Details
2 suppliers
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details