Marktech Optoelectronics LED Indication - Discrete MT5505-BG-15

Description
Blue-Green 505nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet
Description
Blue-Green 505nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1125-1440-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1125-1440-ND
LED Indication - Discrete 1125-1440-ND
Blue-Green 505nm LED Indication - Discrete 3.2V Radial

Blue-Green 505nm LED Indication - Discrete 3.2V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1125-1440-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Green; Blue; Multi-Colored
Peak Wavelength 507 nm (5070 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
Visible Emitter - MT5900-IR - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Round
LED Type Infrared; Red
Peak Wavelength 900 nm (9000 Å)
View Details