Marktech Optoelectronics High Brightness LED MT5470E-OR

Description
Marktech HB LEDs Marktech offers some unique packages to fit signage, instrumentations, medical and general indication applications. Many other packages and wavelengths are available beyond what is displayed on our website. For immediate help, please contact a part specialist or fill out the inquiry form on our website.
Request a Quote Datasheet
Description
Marktech HB LEDs Marktech offers some unique packages to fit signage, instrumentations, medical and general indication applications. Many other packages and wavelengths are available beyond what is displayed on our website. For immediate help, please contact a part specialist or fill out the inquiry form on our website.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Brightness LED - MT5470E-OR - Marktech Optoelectronics
Latham, NY, USA
High Brightness LED
MT5470E-OR
High Brightness LED MT5470E-OR
Marktech HB LEDs Marktech offers some unique packages to fit signage, instrumentations, medical and general indication applications. Many other packages and wavelengths are available beyond what is displayed on our website. For immediate help, please contact a part specialist or fill out the inquiry form on our website.

Marktech HB LEDs
Marktech offers some unique packages to fit signage, instrumentations, medical and general indication applications. Many other packages and wavelengths are available beyond what is displayed on our website. For immediate help, please contact a part specialist or fill out the inquiry form on our website.

Supplier's Site Datasheet
LED Indication - Discrete - 1125-1192-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1125-1192-ND
LED Indication - Discrete 1125-1192-ND
Amber 605nm LED Indication - Discrete 2.1V Radial

Amber 605nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet

Technical Specifications

  Marktech Optoelectronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MT5470E-OR 1125-1192-ND
Product Name High Brightness LED LED Indication - Discrete
LED Package: 5mm Radial
LED Type Orange Amber
Peak Wavelength 610 nm (6100 Å) 610 nm (6100 Å)
Viewing Angle 40 to 60 degrees 40 to 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Ultraviolet LED Emitter - MTE280SMD-UV - Marktech Optoelectronics
Specs
LED Package: SMD
LED Type Ultraviolet
Peak Wavelength 280 nm (2800 Å)
View Details