Marktech Optoelectronics UV Emitter MT5365-UV

Description
UV Emitters UV LEDs with wavelengths ranging from 365nm to 400nm offer advantages in UV sensing applications, standard detection and UV curing processes. Marktech Optoelectronics offers a variety of standard and custom packaging to match application requirements. UV LEDs are widely used in general sensing applications which include airport identification and inspection equipment, coin and bill validation and medical sensing and purification. Curing is one application which utilizes UV wavelengths for polymerization. Traditional sources which include Mercury lamps can damage the subject matter, are highly inefficient and use harmful materials for their operation. UV LEDs on the other hand are a highly efficient, longer lifetime alternative to standard bulb types. Temperatures are easily controllable with LEDs and the time needed to cure can be drastically reduced without damage to the scanned object. Please see our product offering below or contact our engineers to discuss custom designs.
Datasheet
Description
UV Emitters UV LEDs with wavelengths ranging from 365nm to 400nm offer advantages in UV sensing applications, standard detection and UV curing processes. Marktech Optoelectronics offers a variety of standard and custom packaging to match application requirements. UV LEDs are widely used in general sensing applications which include airport identification and inspection equipment, coin and bill validation and medical sensing and purification. Curing is one application which utilizes UV wavelengths for polymerization. Traditional sources which include Mercury lamps can damage the subject matter, are highly inefficient and use harmful materials for their operation. UV LEDs on the other hand are a highly efficient, longer lifetime alternative to standard bulb types. Temperatures are easily controllable with LEDs and the time needed to cure can be drastically reduced without damage to the scanned object. Please see our product offering below or contact our engineers to discuss custom designs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UV Emitter - MT5365-UV - Marktech Optoelectronics
Latham, NY, USA
UV Emitter
MT5365-UV
UV Emitter MT5365-UV
UV Emitters UV LEDs with wavelengths ranging from 365nm to 400nm offer advantages in UV sensing applications, standard detection and UV curing processes. Marktech Optoelectronics offers a variety of standard and custom packaging to match application requirements. UV LEDs are widely used in general sensing applications which include airport identification and inspection equipment, coin and bill validation and medical sensing and purification. Curing is one application which utilizes UV wavelengths for polymerization. Traditional sources which include Mercury lamps can damage the subject matter, are highly inefficient and use harmful materials for their operation. UV LEDs on the other hand are a highly efficient, longer lifetime alternative to standard bulb types. Temperatures are easily controllable with LEDs and the time needed to cure can be drastically reduced without damage to the scanned object. Please see our product offering below or contact our engineers to discuss custom designs.

UV Emitters
UV LEDs with wavelengths ranging from 365nm to 400nm offer advantages in UV sensing applications, standard detection and UV curing processes. Marktech Optoelectronics offers a variety of standard and custom packaging to match application requirements. UV LEDs are widely used in general sensing applications which include airport identification and inspection equipment, coin and bill validation and medical sensing and purification.
Curing is one application which utilizes UV wavelengths for polymerization. Traditional sources which include Mercury lamps can damage the subject matter, are highly inefficient and use harmful materials for their operation. UV LEDs on the other hand are a highly efficient, longer lifetime alternative to standard bulb types. Temperatures are easily controllable with LEDs and the time needed to cure can be drastically reduced without damage to the scanned object.
Please see our product offering below or contact our engineers to discuss custom designs.

Supplier's Site Datasheet

Technical Specifications

  Marktech Optoelectronics
Product Category Light Emitting Diodes (LED)
Product Number MT5365-UV
Product Name UV Emitter
LED Package: 5mm Plastic Round
LED Type Ultraviolet
Peak Wavelength 365 nm (3650 Å)
Viewing Angle 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169857 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-LLS-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
High Brightness LED - C503B-WAN - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Round
LED Type White
Peak Wavelength 465 nm (4650 Å)
View Details