Marktech Optoelectronics Infrared Emitter MT51020-IR

Description
Infrared Emitters Marktech has recently expanded infrared capabilities to well beyond the 870 and 940 wavelengths, which have been the most popular ranges for designs over recent years. Recent additions to the product line include 1300nm, 1550nm and 1720nm wavelengths. We offer one of the broadest wavelength ranges in the industry which includes UV and "SuperLong" wavelengths as high as 2600nm. Our abilities to control wafer production through packaging assure the highest quality and reliability products are manufactured within our facilities. Please see our product offering below or contact our engineers to discuss custom designs.
Datasheet
Description
Infrared Emitters Marktech has recently expanded infrared capabilities to well beyond the 870 and 940 wavelengths, which have been the most popular ranges for designs over recent years. Recent additions to the product line include 1300nm, 1550nm and 1720nm wavelengths. We offer one of the broadest wavelength ranges in the industry which includes UV and "SuperLong" wavelengths as high as 2600nm. Our abilities to control wafer production through packaging assure the highest quality and reliability products are manufactured within our facilities. Please see our product offering below or contact our engineers to discuss custom designs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infrared Emitter - MT51020-IR - Marktech Optoelectronics
Latham, NY, USA
Infrared Emitter
MT51020-IR
Infrared Emitter MT51020-IR
Infrared Emitters Marktech has recently expanded infrared capabilities to well beyond the 870 and 940 wavelengths, which have been the most popular ranges for designs over recent years. Recent additions to the product line include 1300nm, 1550nm and 1720nm wavelengths. We offer one of the broadest wavelength ranges in the industry which includes UV and "SuperLong" wavelengths as high as 2600nm. Our abilities to control wafer production through packaging assure the highest quality and reliability products are manufactured within our facilities. Please see our product offering below or contact our engineers to discuss custom designs.

Infrared Emitters
Marktech has recently expanded infrared capabilities to well beyond the 870 and 940 wavelengths, which have been the most popular ranges for designs over recent years. Recent additions to the product line include 1300nm, 1550nm and 1720nm wavelengths. We offer one of the broadest wavelength ranges in the industry which includes UV and "SuperLong" wavelengths as high as 2600nm. Our abilities to control wafer production through packaging assure the highest quality and reliability products are manufactured within our facilities.
Please see our product offering below or contact our engineers to discuss custom designs.

Supplier's Site Datasheet

Technical Specifications

  Marktech Optoelectronics
Product Category Light Emitting Diodes (LED)
Product Number MT51020-IR
Product Name Infrared Emitter
LED Package: 5mm Plastic Round
LED Type Infrared; Red
Peak Wavelength 1020 nm (10200 Å)
Viewing Angle 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
High Brightness LED - CLM3C-WKW - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: SMD-White Face
LED Type White
Peak Wavelength 465 nm (4650 Å)
View Details
DURIS® E 3 low and mid power LEDs - GW JCLMS1.EC - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2700 to 6500 K
Viewing Angle 110 degrees
View Details