Marktech Optoelectronics High Brightness LED MT3118-Y-A

Description
Marktech HB LEDs Marktech offers some unique packages to fit signage, instrumentations, medical and general indication applications. Many other packages and wavelengths are available beyond what is displayed on our website. For immediate help, please contact a part specialist or fill out the inquiry form on our website.
Request a Quote Datasheet
Description
Marktech HB LEDs Marktech offers some unique packages to fit signage, instrumentations, medical and general indication applications. Many other packages and wavelengths are available beyond what is displayed on our website. For immediate help, please contact a part specialist or fill out the inquiry form on our website.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Brightness LED - MT3118-Y-A - Marktech Optoelectronics
Latham, NY, USA
High Brightness LED
MT3118-Y-A
High Brightness LED MT3118-Y-A
Marktech HB LEDs Marktech offers some unique packages to fit signage, instrumentations, medical and general indication applications. Many other packages and wavelengths are available beyond what is displayed on our website. For immediate help, please contact a part specialist or fill out the inquiry form on our website.

Marktech HB LEDs
Marktech offers some unique packages to fit signage, instrumentations, medical and general indication applications. Many other packages and wavelengths are available beyond what is displayed on our website. For immediate help, please contact a part specialist or fill out the inquiry form on our website.

Supplier's Site Datasheet
LED Indication - Discrete - 1125-1187-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1125-1187-ND
LED Indication - Discrete 1125-1187-ND
Yellow 590nm LED Indication - Discrete 2.1V Radial

Yellow 590nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet

Technical Specifications

  Marktech Optoelectronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MT3118-Y-A 1125-1187-ND
Product Name High Brightness LED LED Indication - Discrete
LED Package: 5mm Radial
LED Type Red Yellow
Peak Wavelength 585 nm (5850 Å) 585 nm (5850 Å)
Viewing Angle 35 degrees 35 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501916 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Purple; Purple
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/895-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details
SWIR Emitters - MTSM5016-199-IR - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Type Infrared
Peak Wavelength 1650 nm (16500 Å)
Viewing Angle 100 degrees
View Details