Marktech Optoelectronics Multichip LED MT121L-UG

Description
Ceramic Multichip LEDs Mostly used for high reliability indicators, switch backlighting and panel illumination the Ceramic Multichip LED series is offered in a variety of polarized and non polarized configurations for AC or DC operation. These low profile emitters contain multiple, evenly spaced chips which combine for a consistent, wide illuminated pattern of light. Additional wavelengths such as blue, white and IR are available.
Datasheet
Description
Ceramic Multichip LEDs Mostly used for high reliability indicators, switch backlighting and panel illumination the Ceramic Multichip LED series is offered in a variety of polarized and non polarized configurations for AC or DC operation. These low profile emitters contain multiple, evenly spaced chips which combine for a consistent, wide illuminated pattern of light. Additional wavelengths such as blue, white and IR are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multichip LED - MT121L-UG - Marktech Optoelectronics
Latham, NY, USA
Multichip LED
MT121L-UG
Multichip LED MT121L-UG
Ceramic Multichip LEDs Mostly used for high reliability indicators, switch backlighting and panel illumination the Ceramic Multichip LED series is offered in a variety of polarized and non polarized configurations for AC or DC operation. These low profile emitters contain multiple, evenly spaced chips which combine for a consistent, wide illuminated pattern of light. Additional wavelengths such as blue, white and IR are available.

Ceramic Multichip LEDs
Mostly used for high reliability indicators, switch backlighting and panel illumination the Ceramic Multichip LED series is offered in a variety of polarized and non polarized configurations for AC or DC operation. These low profile emitters contain multiple, evenly spaced chips which combine for a consistent, wide illuminated pattern of light. Additional wavelengths such as blue, white and IR are available.

Supplier's Site Datasheet

Technical Specifications

  Marktech Optoelectronics
Product Category Light Emitting Diodes (LED)
Product Number MT121L-UG
Product Name Multichip LED
LED Package: Ceramic 5mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736371 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
High Brightness LED - CP41B-RHS - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: Round
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
LED White Lighting - 475-GWCSSRM3.EM-M8N1-A838-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 2700 K
View Details
2 suppliers