Marktech Optoelectronics Photodiodes MT03-022

Description
Photodiode 950nm 100ns TO-5-3 Metal Can Flat Lens ISO
Request a Quote Datasheet
Description
Photodiode 950nm 100ns TO-5-3 Metal Can Flat Lens ISO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 1125-1422-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
1125-1422-ND
Photodiodes 1125-1422-ND
Photodiode 950nm 100ns TO-5-3 Metal Can Flat Lens ISO

Photodiode 950nm 100ns TO-5-3 Metal Can Flat Lens ISO

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photodiodes - MT03-022 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photodiodes
MT03-022
Sensors, Transducers - Optical Sensors - Photodiodes MT03-022
SENSOR PHOTODIODE 950NM TO5

SENSOR PHOTODIODE 950NM TO5

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Photodiodes Photodiodes
Product Number 1125-1422-ND MT03-022
Product Name Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes
Photodiode Spectral Response IR
Spectral Response Range 250 to 1100 nm (2500 to 11000 Å)
Peak Sensitivity Wavelength 950 nm (9500 Å)
Photodiode Package THT; TO-5-3 Metal Can Flat Lens ISO
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S1226-18BK - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response UV; Visible
Spectral Response Range 320 to 1000 nm (3200 to 10000 Å)
Peak Sensitivity Wavelength 720 nm (7200 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Diverging Beam, 2.0 in., 400-1100 nm - 819D-SL-2-CAL2V2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Marktech Optoelectronics
Specs
Photodiode Type PN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details