Marktech Optoelectronics High Brightness LED CLN6A-WKW

Description
CREE Surface Mount LEDs CREE's extensive portfolio of products offer outstanding performance value for indoor and outdoor applications. CREE LEDs are made with an advanced optical-grade epoxy that offers superior high-temperature and high moisture-resistance performance in outdoor signal and sign applications. The encapsulation resin contains anti-UV material in order to reduce the effects of long-term exposure to direct sunlight.
Datasheet
Description
CREE Surface Mount LEDs CREE's extensive portfolio of products offer outstanding performance value for indoor and outdoor applications. CREE LEDs are made with an advanced optical-grade epoxy that offers superior high-temperature and high moisture-resistance performance in outdoor signal and sign applications. The encapsulation resin contains anti-UV material in order to reduce the effects of long-term exposure to direct sunlight.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Brightness LED - CLN6A-WKW - Marktech Optoelectronics
Latham, NY, USA
High Brightness LED
CLN6A-WKW
High Brightness LED CLN6A-WKW
CREE Surface Mount LEDs CREE's extensive portfolio of products offer outstanding performance value for indoor and outdoor applications. CREE LEDs are made with an advanced optical-grade epoxy that offers superior high-temperature and high moisture-resistance performance in outdoor signal and sign applications. The encapsulation resin contains anti-UV material in order to reduce the effects of long-term exposure to direct sunlight.

CREE Surface Mount LEDs
CREE's extensive portfolio of products offer outstanding performance value for indoor and outdoor applications. CREE LEDs are made with an advanced optical-grade epoxy that offers superior high-temperature and high moisture-resistance performance in outdoor signal and sign applications. The encapsulation resin contains anti-UV material in order to reduce the effects of long-term exposure to direct sunlight.

Supplier's Site Datasheet

Technical Specifications

  Marktech Optoelectronics
Product Category Light Emitting Diodes (LED)
Product Number CLN6A-WKW
Product Name High Brightness LED
LED Package: SMD-White Face
LED Type White
Peak Wavelength 465 nm (4650 Å)
Viewing Angle 115 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186862 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
Ultraviolet LED Emitter - MTE280H21-UV - Marktech Optoelectronics
Specs
LED Package: TO-46 Metal Can
LED Type Ultraviolet
Peak Wavelength 280 nm (2800 Å)
View Details