Marktech Optoelectronics High Brightness LED C503B-ACS-030

Description
CREE Through Hole LEDs CREE's extensive portfolio of products offer outstanding performance value for indoor and outdoor applications. CREE LEDs are made with an advanced optical-grade epoxy that offers superior high-temperature and high moisture-resistance performance in outdoor signal and sign applications. The encapsulation resin contains anti-UV material in order to reduce the effects of long-term exposure to direct sunlight.
Datasheet
Description
CREE Through Hole LEDs CREE's extensive portfolio of products offer outstanding performance value for indoor and outdoor applications. CREE LEDs are made with an advanced optical-grade epoxy that offers superior high-temperature and high moisture-resistance performance in outdoor signal and sign applications. The encapsulation resin contains anti-UV material in order to reduce the effects of long-term exposure to direct sunlight.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Brightness LED - C503B-ACS-030 - Marktech Optoelectronics
Latham, NY, USA
High Brightness LED
C503B-ACS-030
High Brightness LED C503B-ACS-030
CREE Through Hole LEDs CREE's extensive portfolio of products offer outstanding performance value for indoor and outdoor applications. CREE LEDs are made with an advanced optical-grade epoxy that offers superior high-temperature and high moisture-resistance performance in outdoor signal and sign applications. The encapsulation resin contains anti-UV material in order to reduce the effects of long-term exposure to direct sunlight.

CREE Through Hole LEDs
CREE's extensive portfolio of products offer outstanding performance value for indoor and outdoor applications. CREE LEDs are made with an advanced optical-grade epoxy that offers superior high-temperature and high moisture-resistance performance in outdoor signal and sign applications. The encapsulation resin contains anti-UV material in order to reduce the effects of long-term exposure to direct sunlight.

Supplier's Site Datasheet

Technical Specifications

  Marktech Optoelectronics
Product Category Light Emitting Diodes (LED)
Product Number C503B-ACS-030
Product Name High Brightness LED
LED Package: 5mm Plastic Round
LED Type Red
Peak Wavelength 594 nm (5940 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2097972 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
LED Chips - MTC310-UV - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-5
LED Type Ultraviolet
Peak Wavelength 310 nm (3100 Å)
View Details
Side view RGB Chip LED - MSL0104RGBU - ROHM Semiconductor GmbH
Specs
LED Package: 6.9x2.15 (t=2.2)
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 624 nm (4700 to 6240 Å)
View Details
2 suppliers