Marki Microwave LLC MQS-0218SM, MMIC 2-18GHz 90° Splitter / Combiner MQS-0218SM

Description
The MQS-0218SM is a MMIC 2GHz - 18GHz 90° splitter/combiner. Passive GaAs MMIC technology allows production of smaller constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit to unit variation than traditional splitter/combiner technologies. The MQS-0218SM is available as a 4 x 4 mm QFN package. Evaluation boards are also available. Low variation allows for accurate simulations using the provided S3P file taken from measured production units. The MQS-0218SM is not recommended for applications involving reflected signals.
Request a Quote Datasheet
Description
The MQS-0218SM is a MMIC 2GHz - 18GHz 90° splitter/combiner. Passive GaAs MMIC technology allows production of smaller constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit to unit variation than traditional splitter/combiner technologies. The MQS-0218SM is available as a 4 x 4 mm QFN package. Evaluation boards are also available. Low variation allows for accurate simulations using the provided S3P file taken from measured production units. The MQS-0218SM is not recommended for applications involving reflected signals.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MQS-0218SM, MMIC 2-18GHz 90° Splitter / Combiner - MQS-0218SM - Marki Microwave LLC
Morgan Hill, CA, United States
MQS-0218SM, MMIC 2-18GHz 90° Splitter / Combiner
MQS-0218SM
MQS-0218SM, MMIC 2-18GHz 90° Splitter / Combiner MQS-0218SM
The MQS-0218SM is a MMIC 2GHz - 18GHz 90° splitter/combiner. Passive GaAs MMIC technology allows production of smaller constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit to unit variation than traditional splitter/combiner technologies. The MQS-0218SM is available as a 4 x 4 mm QFN package. Evaluation boards are also available. Low variation allows for accurate simulations using the provided S3P file taken from measured production units. The MQS-0218SM is not recommended for applications involving reflected signals.

The MQS-0218SM is a MMIC 2GHz - 18GHz 90° splitter/combiner. Passive GaAs MMIC technology allows production of smaller constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit to unit variation than traditional splitter/combiner technologies. The MQS-0218SM is available as a 4 x 4 mm QFN package. Evaluation boards are also available. Low variation allows for accurate simulations using the provided S3P file taken from measured production units. The MQS-0218SM is not recommended for applications involving reflected signals.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Couplers
Product Number MQS-0218SM
Product Name MQS-0218SM, MMIC 2-18GHz 90° Splitter / Combiner
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Frequency Range 2000.00 to 7000.00 MHz
View Details
MQH-0920CH, MMIC 9-20GHz Quadrature Hybrid - MQH-0920CH - Marki Microwave LLC
Specs
Frequency Range 9000.00 to 20000.00 MHz
View Details
QH-0R714, 3 dB Quadrature Hybrid - QH-0R714 - Marki Microwave LLC
Specs
Package Type Connectorized
Frequency Range 700.00 to 14500.00 MHz
View Details
MMIC 5-16GHz 90° Hybrid Coupler - MQH-0516PSM - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 5000.00 to 16000.00 MHz
View Details