Marki Microwave LLC GaAs MMIC Triple Balanced Mixer MM2-0843HPSM-2

Description
The MM2-0843HPSM-2 is a passive GaAs MMIC triple-balanced mixer designed with broadband operation from 8 to 43 GHz. It delivers low conversion loss, high linearity, and excellent port-to-port isolation. The device supports a wide LO input power range of +15 to +21 dBm (nominal +18 dBm), providing flexibility across system implementations. Packaged in a 3 ƒâ€” 3 mm QFN, the MM2-0843HPSM-2 enables compact, repeatable implementations in space-constrained RF assemblies. Evaluation boards are available.
Request a Quote Datasheet
Description
The MM2-0843HPSM-2 is a passive GaAs MMIC triple-balanced mixer designed with broadband operation from 8 to 43 GHz. It delivers low conversion loss, high linearity, and excellent port-to-port isolation. The device supports a wide LO input power range of +15 to +21 dBm (nominal +18 dBm), providing flexibility across system implementations. Packaged in a 3 ƒâ€” 3 mm QFN, the MM2-0843HPSM-2 enables compact, repeatable implementations in space-constrained RF assemblies. Evaluation boards are available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GaAs MMIC Triple Balanced Mixer - MM2-0843HPSM-2 - Marki Microwave LLC
Morgan Hill, CA, United States
GaAs MMIC Triple Balanced Mixer
MM2-0843HPSM-2
GaAs MMIC Triple Balanced Mixer MM2-0843HPSM-2
The MM2-0843HPSM-2 is a passive GaAs MMIC triple-balanced mixer designed with broadband operation from 8 to 43 GHz. It delivers low conversion loss, high linearity, and excellent port-to-port isolation. The device supports a wide LO input power range of +15 to +21 dBm (nominal +18 dBm), providing flexibility across system implementations. Packaged in a 3 ƒâ€” 3 mm QFN, the MM2-0843HPSM-2 enables compact, repeatable implementations in space-constrained RF assemblies. Evaluation boards are available.

The MM2-0843HPSM-2 is a passive GaAs MMIC triple-balanced mixer designed with broadband operation from 8 to 43 GHz. It delivers low conversion loss, high linearity, and excellent port-to-port isolation. The device supports a wide LO input power range of +15 to +21 dBm (nominal +18 dBm), providing flexibility across system implementations. Packaged in a 3 ƒâ€” 3 mm QFN, the MM2-0843HPSM-2 enables compact, repeatable implementations in space-constrained RF assemblies. Evaluation boards are available.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Mixers
Product Number MM2-0843HPSM-2
Product Name GaAs MMIC Triple Balanced Mixer
Package Type Surface Mount; surface-mount
Unlock Full Specs
to access all available technical data

Similar Products

M4-0150LKVM-LF, Double-Balanced Mixers - M4-0150LKVM-LF - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Double Balanced; mixers
RF 1000 to 50000 MHz
View Details
MT3-0113LCQG-2, GaAs MMIC High Dynamic Range Mixer - MT3-0113LCQG-2 - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
Mixer Type mixers
RF 1500 to 13000 MHz
View Details
M2H-0220ME-1, Triple-Balanced 2 - 20 GHz Mixers - M2H-0220ME-1 - Marki Microwave LLC
Specs
Package Type microstrip
Mixer Type Triple Balanced; mixers
RF 2000 to 20000 MHz
View Details
MT3L-0113HCH-2, GaAs MMIC High Dynamic Range Mixer - MT3L-0113HCH-2 - Marki Microwave LLC
Specs
Package Type bare-die
Mixer Type mixers
RF 1500 to 13000 MHz
View Details