Marki Microwave LLC M4-0140HK, Double-Balanced 1 - 40 GHz Mixers M4-0140HK

Description
M4-0140HK is End of Life. Please refer to Contact: support@markimicrowa ve.com as the recommended replacement. M4 diplexed IF mixers are hybrid assemblies that combine a low frequency IF (to DC) with a multi-decade bandwidth RF and LO. M4 mixers are commonly used for single tone analyzers (such as antenna test systems) with ultra-broad frequency ranges.
Request a Quote Datasheet
Description
M4-0140HK is End of Life. Please refer to Contact: support@markimicrowa ve.com as the recommended replacement. M4 diplexed IF mixers are hybrid assemblies that combine a low frequency IF (to DC) with a multi-decade bandwidth RF and LO. M4 mixers are commonly used for single tone analyzers (such as antenna test systems) with ultra-broad frequency ranges.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M4-0140HK, Double-Balanced 1 - 40 GHz Mixers - M4-0140HK - Marki Microwave LLC
Morgan Hill, CA, United States
M4-0140HK, Double-Balanced 1 - 40 GHz Mixers
M4-0140HK
M4-0140HK, Double-Balanced 1 - 40 GHz Mixers M4-0140HK
M4-0140HK is End of Life. Please refer to Contact: support@markimicrowa ve.com as the recommended replacement. M4 diplexed IF mixers are hybrid assemblies that combine a low frequency IF (to DC) with a multi-decade bandwidth RF and LO. M4 mixers are commonly used for single tone analyzers (such as antenna test systems) with ultra-broad frequency ranges.

M4-0140HK is End of Life. Please refer to Contact: support@markimicrowave.com as the recommended replacement.


M4 diplexed IF mixers are hybrid assemblies that combine a low frequency IF (to DC) with a multi-decade bandwidth RF and LO. M4 mixers are commonly used for single tone analyzers (such as antenna test systems) with ultra-broad frequency ranges.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Mixers
Product Number M4-0140HK
Product Name M4-0140HK, Double-Balanced 1 - 40 GHz Mixers
Package Type Connectorized; connectorized
Unlock Full Specs
to access all available technical data

Similar Products

T3-07MCQG-2, Two-Tone-Terminator Mixer - T3-07MCQG-2 - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
Mixer Type mixers
RF 1 to 7000 MHz
View Details
MM1-1850SS, GaAs DOUBLE-BALANCED MIXER - MM1-1850SS - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Double Balanced; mixers
RF 18000 to 50000 MHz
View Details
M1-0620LE-2, Double-Balanced Mixers - M1-0620LE-2 - Marki Microwave LLC
Specs
Package Type microstrip
Mixer Type Double Balanced; mixers
RF 6000 to 20000 MHz
View Details
MMIQ-0626LS, Low LO Drive Passive GaAs MMIC IQ Mixer - MMIQ-0626LS - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type iq-mixers
RF 6000 to 26000 MHz
View Details