Marki Microwave LLC MM1-1850SCH-2, GaAs DOUBLE-BALANCED MIXER MM1-1850SCH-2

Description
The MM1-1850S is a high linearity passive double balanced MMIC mixer. The S diode offers superior 1 dB compression, two tone intermodulation performance, and spurious suppression to other GaAs MMIC mixers. It features excellent conversion loss, superior isolations and spurious performance across a broad bandwidth, in a miniature form factor. Accurate, nonlinear simulation models are available for Microwave Office° through the Marki Microwave PDK. The MM1-1850S is available as a wire bondable chip or an SMA connectorized package. The MM1-1850S is a superior alternative to Marki Microwave carrier and packaged M9 mixers.
Request a Quote Datasheet
Description
The MM1-1850S is a high linearity passive double balanced MMIC mixer. The S diode offers superior 1 dB compression, two tone intermodulation performance, and spurious suppression to other GaAs MMIC mixers. It features excellent conversion loss, superior isolations and spurious performance across a broad bandwidth, in a miniature form factor. Accurate, nonlinear simulation models are available for Microwave Office° through the Marki Microwave PDK. The MM1-1850S is available as a wire bondable chip or an SMA connectorized package. The MM1-1850S is a superior alternative to Marki Microwave carrier and packaged M9 mixers.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MM1-1850SCH-2, GaAs DOUBLE-BALANCED MIXER - MM1-1850SCH-2 - Marki Microwave LLC
Morgan Hill, CA, United States
MM1-1850SCH-2, GaAs DOUBLE-BALANCED MIXER
MM1-1850SCH-2
MM1-1850SCH-2, GaAs DOUBLE-BALANCED MIXER MM1-1850SCH-2
The MM1-1850S is a high linearity passive double balanced MMIC mixer. The S diode offers superior 1 dB compression, two tone intermodulation performance, and spurious suppression to other GaAs MMIC mixers. It features excellent conversion loss, superior isolations and spurious performance across a broad bandwidth, in a miniature form factor. Accurate, nonlinear simulation models are available for Microwave Office° through the Marki Microwave PDK. The MM1-1850S is available as a wire bondable chip or an SMA connectorized package. The MM1-1850S is a superior alternative to Marki Microwave carrier and packaged M9 mixers.

The MM1-1850S is a high linearity passive double balanced MMIC mixer. The S diode offers superior 1 dB compression, two tone intermodulation performance, and spurious suppression to other GaAs MMIC mixers. It features excellent conversion loss, superior isolations and spurious performance across a broad bandwidth, in a miniature form factor. Accurate, nonlinear simulation models are available for Microwave Office° through the Marki Microwave PDK. The MM1-1850S is available as a wire bondable chip or an SMA connectorized package. The MM1-1850S is a superior alternative to Marki Microwave carrier and packaged M9 mixers.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Mixers
Product Number MM1-1850SCH-2
Product Name MM1-1850SCH-2, GaAs DOUBLE-BALANCED MIXER
Package Type bare-die
Unlock Full Specs
to access all available technical data

Similar Products

T3-18GLCTG-1, Two-Tone-Terminator Mixer - T3-18GLCTG-1 - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
Mixer Type mixers
RF 10 to 18000 MHz
View Details
GaAs MMIC Triple Balanced Mixer - MM2-0843HPSM-2 - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
Mixer Type Triple Balanced; mixers
RF 8000 to 43000 MHz
View Details
M2H-0220LE-1, Triple-Balanced 2 - 20 GHz Mixers - M2H-0220LE-1 - Marki Microwave LLC
Specs
Package Type microstrip
Mixer Type Triple Balanced; mixers
RF 2000 to 20000 MHz
View Details
M8-0412LR, Double-Balanced 4 - 12 GHz Mixer - M8-0412LR - Marki Microwave LLC
Specs
Package Type pin-package
Mixer Type Double Balanced; mixers
RF 4000 to 12000 MHz
View Details