Marki Microwave LLC MM1-0424SSM-2, GaAs Double-Balanced Mixer MM1-0424SSM-2

Description
The MM1-0424S is a high linearity passive double balanced MMIC mixer. The S diode offers superior 1 dB compression, two tone intermodulation performance, and spurious suppression, compared to other GaAs MMIC mixers. It features excellent conversion loss, superior isolations and spurious performance across a broad bandwidth, in a miniature form factor. The MM1-0424SSM is available in a lead-free, RoHS compliant QFN surface mount package and is compatible with standard leaded and lead-free PCB reflow soldering processes. The MM1-0424SSM is a superior alternative to Marki Microwave surface mount M1 and M3 mixers.
Request a Quote Datasheet
Description
The MM1-0424S is a high linearity passive double balanced MMIC mixer. The S diode offers superior 1 dB compression, two tone intermodulation performance, and spurious suppression, compared to other GaAs MMIC mixers. It features excellent conversion loss, superior isolations and spurious performance across a broad bandwidth, in a miniature form factor. The MM1-0424SSM is available in a lead-free, RoHS compliant QFN surface mount package and is compatible with standard leaded and lead-free PCB reflow soldering processes. The MM1-0424SSM is a superior alternative to Marki Microwave surface mount M1 and M3 mixers.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MM1-0424SSM-2, GaAs Double-Balanced Mixer - MM1-0424SSM-2 - Marki Microwave LLC
Morgan Hill, CA, United States
MM1-0424SSM-2, GaAs Double-Balanced Mixer
MM1-0424SSM-2
MM1-0424SSM-2, GaAs Double-Balanced Mixer MM1-0424SSM-2
The MM1-0424S is a high linearity passive double balanced MMIC mixer. The S diode offers superior 1 dB compression, two tone intermodulation performance, and spurious suppression, compared to other GaAs MMIC mixers. It features excellent conversion loss, superior isolations and spurious performance across a broad bandwidth, in a miniature form factor. The MM1-0424SSM is available in a lead-free, RoHS compliant QFN surface mount package and is compatible with standard leaded and lead-free PCB reflow soldering processes. The MM1-0424SSM is a superior alternative to Marki Microwave surface mount M1 and M3 mixers.

The MM1-0424S is a high linearity passive double balanced MMIC mixer. The S diode offers superior 1 dB compression, two tone intermodulation performance, and spurious suppression, compared to other GaAs MMIC mixers. It features excellent conversion loss, superior isolations and spurious performance across a broad bandwidth, in a miniature form factor. The MM1-0424SSM is available in a lead-free, RoHS compliant QFN surface mount package and is compatible with standard leaded and lead-free PCB reflow soldering processes. The MM1-0424SSM is a superior alternative to Marki Microwave surface mount M1 and M3 mixers.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Mixers
Product Number MM1-0424SSM-2
Product Name MM1-0424SSM-2, GaAs Double-Balanced Mixer
Package Type Surface Mount; surface-mount
Unlock Full Specs
to access all available technical data

Similar Products

MM2-0530LS, GaAs MMIC Triple Balanced Mixer - MM2-0530LS - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Triple Balanced; mixers
RF 2000 to 20000 MHz
View Details
M1-0620ME-2, Double-Balanced Mixers - M1-0620ME-2 - Marki Microwave LLC
Specs
Package Type microstrip
Mixer Type Double Balanced; mixers
RF 6000 to 20000 MHz
View Details
MM1-0832LSM-2, GaAs MMIC Double Balanced Mixer - MM1-0832LSM-2 - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
Mixer Type Double Balanced; mixers
RF 8000 to 32000 MHz
View Details
M2H-0226MP, Triple-Balanced Mixers - M2H-0226MP - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Triple Balanced; mixers
RF 2000 to 26500 MHz
View Details