Marki Microwave LLC MM1-0424SCH-2, GaAs Double-Balanced Mixer MM1-0424SCH-2

Description
The MM1-0424S is a high linearity passive double balanced MMIC mixer. The S diode offers superior 1 dB compression, two tone intermodulation performance, and spurious suppression to other GaAs MMIC mixers. It features excellent conversion loss, superior isolations and spurious performance across a broad bandwidth, in a miniature form factor. The MM1-0424S is available as a wire bondable chip or an SMA connectorized package. The MM1-0424S is a superior alternative to Marki Microwave carrier and packaged M1 and M3 mixers
Request a Quote Datasheet
Description
The MM1-0424S is a high linearity passive double balanced MMIC mixer. The S diode offers superior 1 dB compression, two tone intermodulation performance, and spurious suppression to other GaAs MMIC mixers. It features excellent conversion loss, superior isolations and spurious performance across a broad bandwidth, in a miniature form factor. The MM1-0424S is available as a wire bondable chip or an SMA connectorized package. The MM1-0424S is a superior alternative to Marki Microwave carrier and packaged M1 and M3 mixers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MM1-0424SCH-2, GaAs Double-Balanced Mixer - MM1-0424SCH-2 - Marki Microwave LLC
Morgan Hill, CA, United States
MM1-0424SCH-2, GaAs Double-Balanced Mixer
MM1-0424SCH-2
MM1-0424SCH-2, GaAs Double-Balanced Mixer MM1-0424SCH-2
The MM1-0424S is a high linearity passive double balanced MMIC mixer. The S diode offers superior 1 dB compression, two tone intermodulation performance, and spurious suppression to other GaAs MMIC mixers. It features excellent conversion loss, superior isolations and spurious performance across a broad bandwidth, in a miniature form factor. The MM1-0424S is available as a wire bondable chip or an SMA connectorized package. The MM1-0424S is a superior alternative to Marki Microwave carrier and packaged M1 and M3 mixers

The MM1-0424S is a high linearity passive double balanced MMIC mixer. The S diode offers superior 1 dB compression, two tone intermodulation performance, and spurious suppression to other GaAs MMIC mixers. It features excellent conversion loss, superior isolations and spurious performance across a broad bandwidth, in a miniature form factor. The MM1-0424S is available as a wire bondable chip or an SMA connectorized package. The MM1-0424S is a superior alternative to Marki Microwave carrier and packaged M1 and M3 mixers

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Mixers
Product Number MM1-0424SCH-2
Product Name MM1-0424SCH-2, GaAs Double-Balanced Mixer
Package Type bare-die
Unlock Full Specs
to access all available technical data

Similar Products

M2-0240LPV, Triple-Balanced 2 - 40 GHz Mixers - M2-0240LPV - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Triple Balanced; mixers
RF 2000 to 40000 MHz
View Details
T3-07MCQG-2, Two-Tone-Terminator Mixer - T3-07MCQG-2 - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
Mixer Type mixers
RF 1 to 7000 MHz
View Details
MM2-0530LS, GaAs MMIC Triple Balanced Mixer - MM2-0530LS - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Triple Balanced; mixers
RF 2000 to 20000 MHz
View Details
M1-0218LP, Double-Balanced Mixers - M1-0218LP - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Double Balanced; mixers
RF 2000 to 18000 MHz
View Details