Marki Microwave LLC MM1-0320HCH-2, GaAs DOUBLE-BALANCED MIXER MM1-0320HCH-2

Description
The MM1-0320H is a passive double balanced MMIC mixer. It features excellent conversion loss, superior isolations and spurious performance across a broad bandwidth, in a highly miniaturized form factor. Accurate, nonlinear simulation models are available for Microwave Office° through the Marki Microwave PDK. The MM1-0320H is available as a wire bondable chip or an SMA connectorized package. The MM1-0320H is a superior alternative to Marki Microwave carrier and packaged M1 and M3 mixers
Request a Quote Datasheet
Description
The MM1-0320H is a passive double balanced MMIC mixer. It features excellent conversion loss, superior isolations and spurious performance across a broad bandwidth, in a highly miniaturized form factor. Accurate, nonlinear simulation models are available for Microwave Office° through the Marki Microwave PDK. The MM1-0320H is available as a wire bondable chip or an SMA connectorized package. The MM1-0320H is a superior alternative to Marki Microwave carrier and packaged M1 and M3 mixers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MM1-0320HCH-2, GaAs DOUBLE-BALANCED MIXER - MM1-0320HCH-2 - Marki Microwave LLC
Morgan Hill, CA, United States
MM1-0320HCH-2, GaAs DOUBLE-BALANCED MIXER
MM1-0320HCH-2
MM1-0320HCH-2, GaAs DOUBLE-BALANCED MIXER MM1-0320HCH-2
The MM1-0320H is a passive double balanced MMIC mixer. It features excellent conversion loss, superior isolations and spurious performance across a broad bandwidth, in a highly miniaturized form factor. Accurate, nonlinear simulation models are available for Microwave Office° through the Marki Microwave PDK. The MM1-0320H is available as a wire bondable chip or an SMA connectorized package. The MM1-0320H is a superior alternative to Marki Microwave carrier and packaged M1 and M3 mixers

The MM1-0320H is a passive double balanced MMIC mixer. It features excellent conversion loss, superior isolations and spurious performance across a broad bandwidth, in a highly miniaturized form factor. Accurate, nonlinear simulation models are available for Microwave Office° through the Marki Microwave PDK. The MM1-0320H is available as a wire bondable chip or an SMA connectorized package. The MM1-0320H is a superior alternative to Marki Microwave carrier and packaged M1 and M3 mixers

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Mixers
Product Number MM1-0320HCH-2
Product Name MM1-0320HCH-2, GaAs DOUBLE-BALANCED MIXER
Package Type bare-die
Unlock Full Specs
to access all available technical data

Similar Products

MMIQ-0626LSM-2, Surface Mount MMIC IQ Mixer - MMIQ-0626LSM-2 - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
Mixer Type iq-mixers
RF 6000 to 26000 MHz
View Details
IR-4509MXP-1, Image Reject Double-Balanced 4.5 - 9.0 GHz Mixers - IR-4509MXP-1 - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Double Balanced; iq-mixers
RF 4500 to 9000 MHz
View Details
M2-0218ME-2, Triple-Balanced Mixers - M2-0218ME-2 - Marki Microwave LLC
Specs
Package Type microstrip
Mixer Type Triple Balanced; mixers
View Details
M1-0818NE-1, Double-Balanced Mixers - M1-0818NE-1 - Marki Microwave LLC
Specs
Package Type microstrip
Mixer Type Double Balanced; mixers
RF 8000 to 18000 MHz
View Details