Marki Microwave LLC Passive GaAs MMIC 14.6 GHz Lowpass Filter MFLP-00030CH

Description
The MFLP-00030CH is a passive MMIC surface mount lowpass filter that is an ideal solution for small form factor, high rejection filtering. The MFLP-00030CH features a 14.6 GHz 3 dBc cutoff and 26 dB passband return loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFLP-00030CH is available as a wire-bondable die. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.
Request a Quote Datasheet
Description
The MFLP-00030CH is a passive MMIC surface mount lowpass filter that is an ideal solution for small form factor, high rejection filtering. The MFLP-00030CH features a 14.6 GHz 3 dBc cutoff and 26 dB passband return loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFLP-00030CH is available as a wire-bondable die. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Passive GaAs MMIC 14.6 GHz Lowpass Filter - MFLP-00030CH - Marki Microwave LLC
Morgan Hill, CA, United States
Passive GaAs MMIC 14.6 GHz Lowpass Filter
MFLP-00030CH
Passive GaAs MMIC 14.6 GHz Lowpass Filter MFLP-00030CH
The MFLP-00030CH is a passive MMIC surface mount lowpass filter that is an ideal solution for small form factor, high rejection filtering. The MFLP-00030CH features a 14.6 GHz 3 dBc cutoff and 26 dB passband return loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFLP-00030CH is available as a wire-bondable die. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.

The MFLP-00030CH is a passive MMIC surface mount lowpass filter that is an ideal solution for small form factor, high rejection filtering. The MFLP-00030CH features a 14.6 GHz 3 dBc cutoff and 26 dB passband return loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFLP-00030CH is available as a wire-bondable die. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Filters and Microwave Filters
Product Number MFLP-00030CH
Product Name Passive GaAs MMIC 14.6 GHz Lowpass Filter
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

MFBB-00002CH, Passive GaAs MMIC 20.25 - 23.25 GHz Bandpass Filter - MFBB-00002CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 20250 to 23250 MHz
View Details
Passive GaAs MMIC 25.4 GHz Highpass Filter - MFHP-00038CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to 85000 MHz
View Details
FB-2770, 27.7 GHz Bandpass Filter - FB-2770 - Marki Microwave LLC
Specs
Filter Type Bandpass
Fc 27700 to 0.0 MHz
Package Type Connectorized
View Details
Passive GaAs MMIC 21.46 GHz Highpass Filter - MFHP-00036CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to 80000 MHz
View Details