Marki Microwave LLC Passive GaAs MMIC 2 GHz Lowpass Filter MFLP-00007CH

Description
The MFLP-00007CH is a passive MMIC surface mount 2 GHz lowpass filter that is an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFLP-00007CH is available as a wire-bondable die. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.
Request a Quote Datasheet
Description
The MFLP-00007CH is a passive MMIC surface mount 2 GHz lowpass filter that is an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFLP-00007CH is available as a wire-bondable die. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Passive GaAs MMIC 2 GHz Lowpass Filter - MFLP-00007CH - Marki Microwave LLC
Morgan Hill, CA, United States
Passive GaAs MMIC 2 GHz Lowpass Filter
MFLP-00007CH
Passive GaAs MMIC 2 GHz Lowpass Filter MFLP-00007CH
The MFLP-00007CH is a passive MMIC surface mount 2 GHz lowpass filter that is an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFLP-00007CH is available as a wire-bondable die. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.

The MFLP-00007CH is a passive MMIC surface mount 2 GHz lowpass filter that is an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFLP-00007CH is available as a wire-bondable die. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Filters and Microwave Filters
Product Number MFLP-00007CH
Product Name Passive GaAs MMIC 2 GHz Lowpass Filter
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 8.7 - 9.8 GHz Bandpass Filter - MFBP-00167PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 8700 to 9800 MHz
View Details
FLP-4300, 43 GHz Lowpass Filter - FLP-4300 - Marki Microwave LLC
Specs
Filter Type Low Pass
Fc 43000 to ? MHz
Package Type Connectorized
View Details
Passive GaAs MMIC 17.4 - 20.4 GHz Bandpass Filter - MFBP-00061CSP3 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 17440 to 20430 MHz
View Details
MFBC-00011PSM, Passive GaAs MMIC 16.15 - 20.70 GHz Bandpass Filter - MFBC-00011PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 16150 to 20700 MHz
View Details