Marki Microwave LLC MFHP-00002CH, Passive GaAs MMIC 10 GHz Highpass Filter MFHP-00002CH

Description
The MFHP-00002CH family of passive MMIC highpass filters are an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFHP-00002CH is available as a wire bondable chip. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.
Request a Quote Datasheet
Description
The MFHP-00002CH family of passive MMIC highpass filters are an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFHP-00002CH is available as a wire bondable chip. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MFHP-00002CH, Passive GaAs MMIC 10 GHz Highpass Filter - MFHP-00002CH - Marki Microwave LLC
Morgan Hill, CA, United States
MFHP-00002CH, Passive GaAs MMIC 10 GHz Highpass Filter
MFHP-00002CH
MFHP-00002CH, Passive GaAs MMIC 10 GHz Highpass Filter MFHP-00002CH
The MFHP-00002CH family of passive MMIC highpass filters are an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFHP-00002CH is available as a wire bondable chip. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.

The MFHP-00002CH family of passive MMIC highpass filters are an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFHP-00002CH is available as a wire bondable chip. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Filters and Microwave Filters
Product Number MFHP-00002CH
Product Name MFHP-00002CH, Passive GaAs MMIC 10 GHz Highpass Filter
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Passive Glass 0.7 GHz Surface Mount Lowpass Filter - MFLP-00042GSM2 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 700 MHz
View Details
Passive GaAs MMIC 1.4 GHz Highpass Filter - MFHP-00024CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to 25000 MHz
View Details
FB-2250, 22.5GHz Bandpass Filter (K-Band) - FB-2250 - Marki Microwave LLC
Specs
Filter Type Bandpass
Fc 22500 to ? MHz
Package Type Connectorized
View Details
Passive GaAs MMIC 11.1 - 17.5 GHz Bandpass Filter - MFBP-00138CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 11060 to 17490 MHz
View Details