Marki Microwave LLC FB-2500, 25 GHz Bandpass Filter FB-2500

Description
The FB series bandpass filters are CAD-optimized microstrip filter designs built on a low-loss substrate. These filters feature low insertion loss, excellent return loss and are suitable for high rejection filtering.
Request a Quote Datasheet
Description
The FB series bandpass filters are CAD-optimized microstrip filter designs built on a low-loss substrate. These filters feature low insertion loss, excellent return loss and are suitable for high rejection filtering.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FB-2500, 25 GHz Bandpass Filter - FB-2500 - Marki Microwave LLC
Morgan Hill, CA, United States
FB-2500, 25 GHz Bandpass Filter
FB-2500
FB-2500, 25 GHz Bandpass Filter FB-2500
The FB series bandpass filters are CAD-optimized microstrip filter designs built on a low-loss substrate. These filters feature low insertion loss, excellent return loss and are suitable for high rejection filtering.

The FB series bandpass filters are CAD-optimized microstrip filter designs built on a low-loss substrate. These filters feature low insertion loss, excellent return loss and are suitable for high rejection filtering.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Filters and Microwave Filters
Product Number FB-2500
Product Name FB-2500, 25 GHz Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

FB-1450, 14.50 GHz Bandpass Filter - FB-1450 - Marki Microwave LLC
Specs
Filter Type Bandpass
Fc 14500 to ? MHz
Package Type Connectorized
View Details
Passive Glass 1.4 - 2.4 GHz Surface Mount Bandpass Filter - MFBP-00163GSM1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 0.0 to 30000 MHz
View Details
Passive GaAs MMIC 31.95 - 33.34 GHz Bandpass Filter - MFBP-00033PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 31950 to 33340 MHz
View Details
MFBC-00006PSM, Passive GaAs MMIC 23.60-32.20 GHz Bandpass Filter - MFBC-00006PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 23600 to 32200 MHz
View Details