Marki Microwave LLC Passive GaAs MMIC 24.14 - 28.47 GHz Bandpass Filter MFBP-00181PSM

Description
The MFBP-00181PSM passive MMIC surface mount bandpass filter is an ideal solution for small form factor, high rejection filtering. The MFBP-00181PSM features a 24.14 - 28.47 GHz 1 dBc passband and 1.8 dB center frequency insertion loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFBP-00181PSM is available as a 5 mm plastic QFN. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.
Request a Quote Datasheet
Description
The MFBP-00181PSM passive MMIC surface mount bandpass filter is an ideal solution for small form factor, high rejection filtering. The MFBP-00181PSM features a 24.14 - 28.47 GHz 1 dBc passband and 1.8 dB center frequency insertion loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFBP-00181PSM is available as a 5 mm plastic QFN. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Passive GaAs MMIC 24.14 - 28.47 GHz Bandpass Filter - MFBP-00181PSM - Marki Microwave LLC
Morgan Hill, CA, United States
Passive GaAs MMIC 24.14 - 28.47 GHz Bandpass Filter
MFBP-00181PSM
Passive GaAs MMIC 24.14 - 28.47 GHz Bandpass Filter MFBP-00181PSM
The MFBP-00181PSM passive MMIC surface mount bandpass filter is an ideal solution for small form factor, high rejection filtering. The MFBP-00181PSM features a 24.14 - 28.47 GHz 1 dBc passband and 1.8 dB center frequency insertion loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFBP-00181PSM is available as a 5 mm plastic QFN. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.

The MFBP-00181PSM passive MMIC surface mount bandpass filter is an ideal solution for small form factor, high rejection filtering. The MFBP-00181PSM features a 24.14 - 28.47 GHz 1 dBc passband and 1.8 dB center frequency insertion loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFBP-00181PSM is available as a 5 mm plastic QFN. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Filters and Microwave Filters
Product Number MFBP-00181PSM
Product Name Passive GaAs MMIC 24.14 - 28.47 GHz Bandpass Filter
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

FB-1050, 10.5 GHz Bandpass Filter - FB-1050 - Marki Microwave LLC
Specs
Filter Type Bandpass
Fc 10500 to ? MHz
Package Type Connectorized
View Details
Passive GaAs MMIC 30.69 - 36.05 GHz Bandpass Filter - MFBP-00072CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 30690 to 36050 MHz
View Details
Passive GaAs MMIC 15.47 GHz Highpass Filter - MFHP-00032CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to 67000 MHz
View Details
MFLP-00004CH, Passive GaAs MMIC 15.2 GHz Lowpass Filter - MFLP-00004CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 15200 MHz
View Details