Marki Microwave LLC Passive GaAs MMIC 6 - 8.4 GHz Bandpass Filter MFBP-00110CSP3

Description
The MFBP-00110CSP3 passive MMIC surface mount bandpass filter is an ideal solution for small form factor, high rejection filtering. The MFBP-00110CSP3 features a 6.0-8.4GHz 1dBc passband and 2.5dB center frequency insertion loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFBP-00110CSP3 is available as a 3.5 mm CSP3. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.
Request a Quote Datasheet
Description
The MFBP-00110CSP3 passive MMIC surface mount bandpass filter is an ideal solution for small form factor, high rejection filtering. The MFBP-00110CSP3 features a 6.0-8.4GHz 1dBc passband and 2.5dB center frequency insertion loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFBP-00110CSP3 is available as a 3.5 mm CSP3. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Passive GaAs MMIC 6 - 8.4 GHz Bandpass Filter - MFBP-00110CSP3 - Marki Microwave LLC
Morgan Hill, CA, United States
Passive GaAs MMIC 6 - 8.4 GHz Bandpass Filter
MFBP-00110CSP3
Passive GaAs MMIC 6 - 8.4 GHz Bandpass Filter MFBP-00110CSP3
The MFBP-00110CSP3 passive MMIC surface mount bandpass filter is an ideal solution for small form factor, high rejection filtering. The MFBP-00110CSP3 features a 6.0-8.4GHz 1dBc passband and 2.5dB center frequency insertion loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFBP-00110CSP3 is available as a 3.5 mm CSP3. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.

The MFBP-00110CSP3 passive MMIC surface mount bandpass filter is an ideal solution for small form factor, high rejection filtering. The MFBP-00110CSP3 features a 6.0-8.4GHz 1dBc passband and 2.5dB center frequency insertion loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFBP-00110CSP3 is available as a 3.5 mm CSP3. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Filters and Microwave Filters
Product Number MFBP-00110CSP3
Product Name Passive GaAs MMIC 6 - 8.4 GHz Bandpass Filter
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

MFBC-00020M, Passive GaAs MMIC 77.35 - 107.80 GHz Bandpass Filter Family - MFBC-00020M - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 77350 to 107800 MHz
View Details
Passive GaAs MMIC 25.7 - 38.5 GHz Bandpass Filter - MFBP-00118CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 25670 to 38460 MHz
View Details
MFLP-00001CH, Passive GaAs MMIC 6.15 GHz Lowpass Filter - MFLP-00001CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 6150 MHz
View Details
Passive GaAs MMIC 28.21 - 39.87 GHz Bandpass Filter - MFBP-00069CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 28210 to 39870 MHz
View Details