Marki Microwave LLC Passive GaAs MMIC 44 - 51.1 GHz Bandpass Filter MFBP-00103BH

Description
The MFBP-00103BH MMIC bandpass filter is an ideal solution for small form factor, high rejection filtering. The MFBP-00103BH features a 44 - 51.1 GHz 1 dBc passband, 3.6 dB center frequency insertion loss and 17 dB return loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor constructions. Tight fabrication tolerances allow for less unit to unit variation than traditional filter technologies. The MFBP-00103BH is available in a connectorized bullet housing. The bullet housing package is suitable for packaging our catalog two port bare die passive products such as other filters in our portfolio. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.
Request a Quote Datasheet
Description
The MFBP-00103BH MMIC bandpass filter is an ideal solution for small form factor, high rejection filtering. The MFBP-00103BH features a 44 - 51.1 GHz 1 dBc passband, 3.6 dB center frequency insertion loss and 17 dB return loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor constructions. Tight fabrication tolerances allow for less unit to unit variation than traditional filter technologies. The MFBP-00103BH is available in a connectorized bullet housing. The bullet housing package is suitable for packaging our catalog two port bare die passive products such as other filters in our portfolio. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Passive GaAs MMIC 44 - 51.1 GHz Bandpass Filter - MFBP-00103BH - Marki Microwave LLC
Morgan Hill, CA, United States
Passive GaAs MMIC 44 - 51.1 GHz Bandpass Filter
MFBP-00103BH
Passive GaAs MMIC 44 - 51.1 GHz Bandpass Filter MFBP-00103BH
The MFBP-00103BH MMIC bandpass filter is an ideal solution for small form factor, high rejection filtering. The MFBP-00103BH features a 44 - 51.1 GHz 1 dBc passband, 3.6 dB center frequency insertion loss and 17 dB return loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor constructions. Tight fabrication tolerances allow for less unit to unit variation than traditional filter technologies. The MFBP-00103BH is available in a connectorized bullet housing. The bullet housing package is suitable for packaging our catalog two port bare die passive products such as other filters in our portfolio. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.

The MFBP-00103BH MMIC bandpass filter is an ideal solution for small form factor, high rejection filtering. The MFBP-00103BH features a 44 - 51.1 GHz 1 dBc passband, 3.6 dB center frequency insertion loss and 17 dB return loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor constructions. Tight fabrication tolerances allow for less unit to unit variation than traditional filter technologies. The MFBP-00103BH is available in a connectorized bullet housing. The bullet housing package is suitable for packaging our catalog two port bare die passive products such as other filters in our portfolio. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Filters and Microwave Filters
Product Number MFBP-00103BH
Product Name Passive GaAs MMIC 44 - 51.1 GHz Bandpass Filter
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

MFB-3325CH, Passive MMIC 31.5-35 GHz Bandpass Filter - MFB-3325CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 31500 to 35000 MHz
View Details
Passive GaAs MMIC 20.1 - 24 GHz Bandpass Filter - MFBP-00154CSP3 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 0.0 to 35000 MHz
View Details
FLP-4300, 43 GHz Lowpass Filter - FLP-4300 - Marki Microwave LLC
Specs
Filter Type Low Pass
Fc 43000 to ? MHz
Package Type Connectorized
View Details
Passive GaAs MMIC 7.5 GHz Highpass Filter - MFHP-00028CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to 55000 MHz
View Details