Marki Microwave LLC Passive GaAs MMIC 8.6 -10.1 GHz Bandpass Filter MFBP-00227CH

Description
The MFBP-00227CH passive MMIC bandpass filter die is an ideal solution for small form factor, high rejection filtering. The MFBP-00227CH features a 8.4 - 10.1 GHz 1 dBc cutoff and 28 dB passband return loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit to unit variation than traditional filter technologies. The MFBP-00227CH is available as a wire bondable chip. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.
Request a Quote Datasheet
Description
The MFBP-00227CH passive MMIC bandpass filter die is an ideal solution for small form factor, high rejection filtering. The MFBP-00227CH features a 8.4 - 10.1 GHz 1 dBc cutoff and 28 dB passband return loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit to unit variation than traditional filter technologies. The MFBP-00227CH is available as a wire bondable chip. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Passive GaAs MMIC 8.6 -10.1 GHz Bandpass Filter - MFBP-00227CH - Marki Microwave LLC
Morgan Hill, CA, United States
Passive GaAs MMIC 8.6 -10.1 GHz Bandpass Filter
MFBP-00227CH
Passive GaAs MMIC 8.6 -10.1 GHz Bandpass Filter MFBP-00227CH
The MFBP-00227CH passive MMIC bandpass filter die is an ideal solution for small form factor, high rejection filtering. The MFBP-00227CH features a 8.4 - 10.1 GHz 1 dBc cutoff and 28 dB passband return loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit to unit variation than traditional filter technologies. The MFBP-00227CH is available as a wire bondable chip. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.

The MFBP-00227CH passive MMIC bandpass filter die is an ideal solution for small form factor, high rejection filtering. The MFBP-00227CH features a 8.4 - 10.1 GHz 1 dBc cutoff and 28 dB passband return loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit to unit variation than traditional filter technologies. The MFBP-00227CH is available as a wire bondable chip. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Filters and Microwave Filters
Product Number MFBP-00227CH
Product Name Passive GaAs MMIC 8.6 -10.1 GHz Bandpass Filter
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 36.79 - 40 GHz Bandpass Filter - MFBP-00051CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 36790 to 40000 MHz
View Details
FLP-1250, 12.5GHz Lowpass Filter - FLP-1250 - Marki Microwave LLC
Specs
Filter Type Low Pass
Fc 12500 to ? MHz
Package Type Connectorized
View Details
MFBC-00019CH, Passive GaAs MMIC 58.30-77.70 GHz Bandpass Filter - MFBC-00019CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 58300 to 77700 MHz
View Details
Passive GaAs MMIC 16 - 17.9 GHz Bandpass Filter - MFBP-00083CSP3 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 16000 to 17900 MHz
View Details