Marki Microwave LLC FB-2770, 27.7 GHz Bandpass Filter FB-2770

Description
The FB series bandpass filters are CAD-optimized microstrip filter designs built on a low-loss substrate. These filters feature low insertion loss, excellent return loss and are suitable for high rejection filtering.
Request a Quote Datasheet
Description
The FB series bandpass filters are CAD-optimized microstrip filter designs built on a low-loss substrate. These filters feature low insertion loss, excellent return loss and are suitable for high rejection filtering.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FB-2770, 27.7 GHz Bandpass Filter - FB-2770 - Marki Microwave LLC
Morgan Hill, CA, United States
FB-2770, 27.7 GHz Bandpass Filter
FB-2770
FB-2770, 27.7 GHz Bandpass Filter FB-2770
The FB series bandpass filters are CAD-optimized microstrip filter designs built on a low-loss substrate. These filters feature low insertion loss, excellent return loss and are suitable for high rejection filtering.

The FB series bandpass filters are CAD-optimized microstrip filter designs built on a low-loss substrate. These filters feature low insertion loss, excellent return loss and are suitable for high rejection filtering.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Filters and Microwave Filters
Product Number FB-2770
Product Name FB-2770, 27.7 GHz Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

FB-2400, 24 GHz Bandpass Filter - FB-2400 - Marki Microwave LLC
Specs
Filter Type Bandpass
Fc 24000 to ? MHz
Package Type Connectorized
View Details
Passive Glass 430 - 990 MHz Surface Mount Bandpass Filter - MFBP-00164GSM1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 430 to 990 MHz
View Details
MFB-3475CH, Passive MMIC 29.5-40 GHz Bandpass Filter - MFB-3475CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 29500 to 40000 MHz
View Details
Passive GaAs MMIC 2.6 GHz Lowpass Filter - MFLP-00023CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 2010 MHz
View Details