Marki Microwave LLC Passive GaAs MMIC 17.8 - 22 GHz Bandpass Filter MFBP-00065CSP3

Description
The MFBP-00065CSP3 passive MMIC surface mount bandpass filter is an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFBP-00065CSP3 is available as a 3.5 mm CSP3. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.
Request a Quote Datasheet
Description
The MFBP-00065CSP3 passive MMIC surface mount bandpass filter is an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFBP-00065CSP3 is available as a 3.5 mm CSP3. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Passive GaAs MMIC 17.8 - 22 GHz Bandpass Filter - MFBP-00065CSP3 - Marki Microwave LLC
Morgan Hill, CA, United States
Passive GaAs MMIC 17.8 - 22 GHz Bandpass Filter
MFBP-00065CSP3
Passive GaAs MMIC 17.8 - 22 GHz Bandpass Filter MFBP-00065CSP3
The MFBP-00065CSP3 passive MMIC surface mount bandpass filter is an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFBP-00065CSP3 is available as a 3.5 mm CSP3. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.

The MFBP-00065CSP3 passive MMIC surface mount bandpass filter is an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFBP-00065CSP3 is available as a 3.5 mm CSP3. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Filters and Microwave Filters
Product Number MFBP-00065CSP3
Product Name Passive GaAs MMIC 17.8 - 22 GHz Bandpass Filter
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 14 - 15.9 GHz Bandpass Filter - MFBP-00082CSP3 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 14000 to 15900 MHz
View Details
Passive GaAs MMIC 25.60 - 33.37 GHz Bandpass Filter - MFBP-00071CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 25600 to 33370 MHz
View Details
MFLP-00003PSM, Passive GaAs MMIC 12.30 GHz Lowpass Filter - MFLP-00003PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 12300 MHz
View Details
Passive GaAs MMIC 2.0 GHz Highpass Filter - MFHP-00025CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to 30000 MHz
View Details