Marki Microwave LLC FB-0900SM, 9 GHz Surface Mount Bandpass Filter FB-0900SM

Description
The FB series bandpass filters are CAD-optimized microstrip filter designs built on a low-loss substrate. These filters feature low insertion loss, excellent return loss and are suitable for high rejection filtering.
Request a Quote Datasheet
Description
The FB series bandpass filters are CAD-optimized microstrip filter designs built on a low-loss substrate. These filters feature low insertion loss, excellent return loss and are suitable for high rejection filtering.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FB-0900SM, 9 GHz Surface Mount Bandpass Filter - FB-0900SM - Marki Microwave LLC
Morgan Hill, CA, United States
FB-0900SM, 9 GHz Surface Mount Bandpass Filter
FB-0900SM
FB-0900SM, 9 GHz Surface Mount Bandpass Filter FB-0900SM
The FB series bandpass filters are CAD-optimized microstrip filter designs built on a low-loss substrate. These filters feature low insertion loss, excellent return loss and are suitable for high rejection filtering.

The FB series bandpass filters are CAD-optimized microstrip filter designs built on a low-loss substrate. These filters feature low insertion loss, excellent return loss and are suitable for high rejection filtering.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Filters and Microwave Filters
Product Number FB-0900SM
Product Name FB-0900SM, 9 GHz Surface Mount Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

MFLP-00002PSM, Passive GaAs MMIC 9.4 GHz Lowpass Filter - MFLP-00002PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 9400 MHz
View Details
MFBA-00004CH, Passive GaAs MMIC 8.40 - 12.50 GHz Bandpass Filter - MFBA-00004CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 8400 to 12500 MHz
View Details
FLP-2150, 21.5 GHz Lowpass Filter - FLP-2150 - Marki Microwave LLC
Specs
Filter Type Low Pass
Fc 21500 to ? MHz
Package Type Connectorized
View Details
Passive GaAs MMIC 24.14 - 28.47 GHz Bandpass Filter - MFBP-00181PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 0.0 to 60000 MHz
View Details