Marki Microwave LLC FLP-2150, 21.5 GHz Lowpass Filter FLP-2150

Description
This general purpose low pass filter offers high stop band suppression and low insertion loss in the passband. These filters can be used to eliminate unwanted side bands during frequency conversion or for removing spurious interference and noise.
Request a Quote Datasheet
Description
This general purpose low pass filter offers high stop band suppression and low insertion loss in the passband. These filters can be used to eliminate unwanted side bands during frequency conversion or for removing spurious interference and noise.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FLP-2150, 21.5 GHz Lowpass Filter - FLP-2150 - Marki Microwave LLC
Morgan Hill, CA, United States
FLP-2150, 21.5 GHz Lowpass Filter
FLP-2150
FLP-2150, 21.5 GHz Lowpass Filter FLP-2150
This general purpose low pass filter offers high stop band suppression and low insertion loss in the passband. These filters can be used to eliminate unwanted side bands during frequency conversion or for removing spurious interference and noise.

This general purpose low pass filter offers high stop band suppression and low insertion loss in the passband. These filters can be used to eliminate unwanted side bands during frequency conversion or for removing spurious interference and noise.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Filters and Microwave Filters
Product Number FLP-2150
Product Name FLP-2150, 21.5 GHz Lowpass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

MFLP-00003CH, Passive GaAs MMIC 12.2 GHz Lowpass Filter - MFLP-00003CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 12200 MHz
View Details
Passive GaAs MMIC 32.14 - 33.03 GHz Bandpass Filter - MFBP-00031PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 32140 to 333000 MHz
View Details
MFBP-00022CH, Passive GaAs MMIC 31.00-41.20 GHz Bandpass Filter - MFBP-00022CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 31000 to 41200 MHz
View Details
Passive GaAs MMIC 27.2 GHz Highpass Filter - MFHP-00039CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to 85000 MHz
View Details