Mark-10 Corporation Force sensor, 5000 lbF / 2500 kgF / 25000 N / 25 kN MR02-5000

Description
Button sensors for compressive loads of up to 10,000 lbF (50 kN). Compact and rugged, the R02 is ideal for heavy duty applications with space constraints. Requires a Mark-10 indicator, available separately.
Request a Quote
Description
Button sensors for compressive loads of up to 10,000 lbF (50 kN). Compact and rugged, the R02 is ideal for heavy duty applications with space constraints. Requires a Mark-10 indicator, available separately.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MR02-5000 is a compact, rugged button-type force sensor designed for compression measurements up to 5000 lbF (25 kN). It features Plug & Test® technology for seamless compatibility with Mark-10 indicators, with calibration data stored in the smart connector. The sensor includes a certificate of calibration with 10 data points, has a safe overload rating of 150% of full scale, and an accuracy of ±0.5% of full scale plus the indicator's contribution. It weighs 0.5 lb (0.2 kg) and has dimensions of 1.48 in [37.6 mm] diameter (ØA), 0.43 in [10.9 mm] diameter (ØB), and 1.25 in [31.8 mm] height (F). A 10 ft [3 m] cable is included.

Datasheet Summary
Powered by GS/AI

The MR02-5000 is a compact, rugged button-type force sensor designed for compression measurements up to 5000 lbF (25 kN). It features Plug & Test® technology for seamless compatibility with Mark-10 indicators, with calibration data stored in the smart connector. The sensor includes a certificate of calibration with 10 data points, has a safe overload rating of 150% of full scale, and an accuracy of ±0.5% of full scale plus the indicator's contribution. It weighs 0.5 lb (0.2 kg) and has dimensions of 1.48 in [37.6 mm] diameter (ØA), 0.43 in [10.9 mm] diameter (ØB), and 1.25 in [31.8 mm] height (F). A 10 ft [3 m] cable is included.

Suppliers

Company
Product
Description
Supplier Links
Force sensor, 5000 lbF / 2500 kgF / 25000 N / 25 kN - MR02-5000 - Mark-10 Corporation
Copiague, NY, United States
Force sensor, 5000 lbF / 2500 kgF / 25000 N / 25 kN
MR02-5000
Force sensor, 5000 lbF / 2500 kgF / 25000 N / 25 kN MR02-5000
Button sensors for compressive loads of up to 10,000 lbF (50 kN). Compact and rugged, the R02 is ideal for heavy duty applications with space constraints. Requires a Mark-10 indicator, available separately.

Button sensors for compressive loads of up to 10,000 lbF (50 kN). Compact and rugged, the R02 is ideal for heavy duty applications with space constraints. Requires a Mark-10 indicator, available separately.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Force and Load Sensors
Product Number MR02-5000
Product Name Force sensor, 5000 lbF / 2500 kgF / 25000 N / 25 kN
Force Rating 5620 lbs (2549 kg)
Unlock Full Specs
to access all available technical data

Similar Products

2lb/1kg/10N Force Gauge - M3-2 - Transcat, Inc.
Specs
Force Rating 2 lbs (0.9070 kg)
Device Gauge / Indicator
View Details
Force sensor, 0.5 lbF / 8 ozF / 250 gF / 2.5 N / 2500 mN - FS05-05 - Mark-10 Corporation
Specs
Force Rating 0.5620 lbs (0.2549 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details
Force sensor, 50 lbF / 800 ozF / 25 kgF / 25000 gF / 250 N - FS05-50 - Mark-10 Corporation
Specs
Force Rating 56.2 lbs (25.49 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details
Advanced Digital Force Gauge 750lbs +/-0.1%FS - M5-750 - Transcat, Inc.
Specs
Force Rating 750 lbs (340 kg)
Device Gauge / Indicator
View Details