Mark-10 Corporation MR04-2M - Force sensor, 2 lbF / 32 ozF / 1 kgF / 1000 gF / 10 N, M3 MR04-2M

Description
Extremely compact force measurement sensors for tensile and compressive loads in applications with limited space. The Series R04 is available in capacities from 0.25 to 100 lbF (1 to 500 N). Every capacity has the same miniature dimensions. The sensors feature outstanding mechanical overload protection and threaded holes on two sides for the mounting of attachments or implements. Requires a Mark-10 indicator, available separately.
Request a Quote Datasheet
Description
Extremely compact force measurement sensors for tensile and compressive loads in applications with limited space. The Series R04 is available in capacities from 0.25 to 100 lbF (1 to 500 N). Every capacity has the same miniature dimensions. The sensors feature outstanding mechanical overload protection and threaded holes on two sides for the mounting of attachments or implements. Requires a Mark-10 indicator, available separately.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MR04-2M - Force sensor, 2 lbF / 32 ozF / 1 kgF / 1000 gF / 10 N, M3 - MR04-2M - Mark-10 Corporation
Copiague, NY, United States
MR04-2M - Force sensor, 2 lbF / 32 ozF / 1 kgF / 1000 gF / 10 N, M3
MR04-2M
MR04-2M - Force sensor, 2 lbF / 32 ozF / 1 kgF / 1000 gF / 10 N, M3 MR04-2M
Extremely compact force measurement sensors for tensile and compressive loads in applications with limited space. The Series R04 is available in capacities from 0.25 to 100 lbF (1 to 500 N). Every capacity has the same miniature dimensions. The sensors feature outstanding mechanical overload protection and threaded holes on two sides for the mounting of attachments or implements. Requires a Mark-10 indicator, available separately.

Extremely compact force measurement sensors for tensile and compressive loads in applications with limited space. The Series R04 is available in capacities from 0.25 to 100 lbF (1 to 500 N). Every capacity has the same miniature dimensions. The sensors feature outstanding mechanical overload protection and threaded holes on two sides for the mounting of attachments or implements. Requires a Mark-10 indicator, available separately.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Force and Load Sensors
Product Number MR04-2M
Product Name MR04-2M - Force sensor, 2 lbF / 32 ozF / 1 kgF / 1000 gF / 10 N, M3
Force Rating 2.25 lbs (1.02 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Test Stand, 1,500 lbF with force gauge mount, 110V - ESM1500SFG - Transcat, Inc.
Specs
Force Rating 1500 lbs (680 kg)
Device Gauge / Indicator
View Details
Force sensor, 500 lbF / 8000 ozF / 250 kgF / 2500 N / 2.5 kN - FS06-500 - Mark-10 Corporation
Specs
Force Rating 562 lbs (255 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details
Force Gauge 0.25lb/4 oz/100g/1N/1000mN - M5-025 - Transcat, Inc.
Specs
Force Rating 0.2500 lbs (0.1134 kg)
Device Gauge / Indicator
View Details
Force Gauge 500lb/8000oz/250kg/2500N/2.5kN - M4-500 - Transcat, Inc.
Specs
Force Rating 500 lbs (227 kg)
Accuracy 0.20 ±% Full Scale
Device Gauge / Indicator
View Details