Mark-10 Corporation MR03-50 - Force sensor, 50 lbF / 800 ozF / 25 kgF / 25000 gF / 250 N MR03-50

Description
Series R03 smart sensors are designed for tension and compression measurement applications in virtually every industry. Threaded holes on two sides can accept a variety of hooks and implements, making this sensor particularly well suited for inline tests. Capacities available from 0.25 to 100 lbF [1 to 500 N]. Compatible with Mark-10 indicators (sold separately) through unique Plug & Test® Requires a Mark-10 indicator, available separately.
Request a Quote
Description
Series R03 smart sensors are designed for tension and compression measurement applications in virtually every industry. Threaded holes on two sides can accept a variety of hooks and implements, making this sensor particularly well suited for inline tests. Capacities available from 0.25 to 100 lbF [1 to 500 N]. Compatible with Mark-10 indicators (sold separately) through unique Plug & Test® Requires a Mark-10 indicator, available separately.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MR03-50 is a force sensor designed for tension and compression measurements, with a capacity of 50 lbF (250 N). It features threaded holes on two sides for attaching hooks and implements, and includes a plug-and-test connector compatible with Mark-10 indicators, saving calibration data internally. The sensor has a weight of 0.4 lb (0.2 kg), an accuracy of ±0.15% of full scale plus indicator error, and a safe overload rating of 150% of full scale. A certificate of calibration with 10 data points per direction is included. The model includes a 10 ft coiled cable when stretched.

Datasheet Summary
Powered by GS/AI

The MR03-50 is a force sensor designed for tension and compression measurements, with a capacity of 50 lbF (250 N). It features threaded holes on two sides for attaching hooks and implements, and includes a plug-and-test connector compatible with Mark-10 indicators, saving calibration data internally. The sensor has a weight of 0.4 lb (0.2 kg), an accuracy of ±0.15% of full scale plus indicator error, and a safe overload rating of 150% of full scale. A certificate of calibration with 10 data points per direction is included. The model includes a 10 ft coiled cable when stretched.

Suppliers

Company
Product
Description
Supplier Links
MR03-50 - Force sensor, 50 lbF / 800 ozF / 25 kgF / 25000 gF / 250 N - MR03-50 - Mark-10 Corporation
Copiague, NY, United States
MR03-50 - Force sensor, 50 lbF / 800 ozF / 25 kgF / 25000 gF / 250 N
MR03-50
MR03-50 - Force sensor, 50 lbF / 800 ozF / 25 kgF / 25000 gF / 250 N MR03-50
Series R03 smart sensors are designed for tension and compression measurement applications in virtually every industry. Threaded holes on two sides can accept a variety of hooks and implements, making this sensor particularly well suited for inline tests. Capacities available from 0.25 to 100 lbF [1 to 500 N]. Compatible with Mark-10 indicators (sold separately) through unique Plug & Test® Requires a Mark-10 indicator, available separately.

Series R03 smart sensors are designed for tension and compression measurement applications in virtually every industry. Threaded holes on two sides can accept a variety of hooks and implements, making this sensor particularly well suited for inline tests. Capacities available from 0.25 to 100 lbF [1 to 500 N]. Compatible with Mark-10 indicators (sold separately) through unique Plug & Test® Requires a Mark-10 indicator, available separately.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Force and Load Sensors
Product Number MR03-50
Product Name MR03-50 - Force sensor, 50 lbF / 800 ozF / 25 kgF / 25000 gF / 250 N
Force Rating 56.2 lbs (25.49 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Force sensor, 300 lbF / 4800 ozF / 150 kgF / 1500 N / 1.5 kN - MR01-300 - Mark-10 Corporation
Specs
Force Rating 337 lbs (153 kg)
Force Measured Tension; Compression
Package S-beam
View Details
Force Gauge 500 lb - M5-500 - Transcat, Inc.
Mark-10 Corporation
Specs
Force Rating 500 lbs (227 kg)
Device Gauge / Indicator
View Details
Force Gauge 0.25lb/4 oz/100g/1N/1000mN - M5-025 - Transcat, Inc.
Specs
Force Rating 0.2500 lbs (0.1134 kg)
Device Gauge / Indicator
View Details
Force sensor, 50 lbF / 800 ozF / 25 kgF / 25000 gF / 250 N - FS06-50 - Mark-10 Corporation
Specs
Force Rating 56.2 lbs (25.49 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details