Mark-10 Corporation Digital Force Gauge M7-100

Description
Product Highlights 100 lb / 1600 oz / 50 kg / 50000 g / 500 N Ultra High Speed 14,000 Hz Sampling Rate Continuous Data Capture of up to 5,000 Data Points, at up to 14,000 Hz, Downloadable to a PC Individual Data Point Memory for up to 5,000 Data Points, Downloadable to a PC USB, RS-232, Mitutoyo, and Analog Outputs Programmable Footswitch Command String 1st / 2nd Peak Detection Sample Break Detection with Auto Functions, Including Stopping Movement Of a Mark- 10 Test Stand Automatic Output / Data Storage/ Zeroing Upon Various Event Completions 5 Units of Measurement, Plus Coefficient of Friction, and User-Defined Unit with Configurable Name Programmable Set Points, with Indicators and Outputs Averaging Mode - Calculates Average Readings Over Time External Trigger Mode - for Switch Contact Testing or Remotely Stopping Display Update Password Protection, Configurable for Individual Keys And Calibration 3-Year Warranty Made In USA Each Unit Includes Carrying case Set of common attachments AC adapter/charger Battery USB cable and driver Resource CD NIST-Traceable Certificate of Calibration with Data
Description
Product Highlights 100 lb / 1600 oz / 50 kg / 50000 g / 500 N Ultra High Speed 14,000 Hz Sampling Rate Continuous Data Capture of up to 5,000 Data Points, at up to 14,000 Hz, Downloadable to a PC Individual Data Point Memory for up to 5,000 Data Points, Downloadable to a PC USB, RS-232, Mitutoyo, and Analog Outputs Programmable Footswitch Command String 1st / 2nd Peak Detection Sample Break Detection with Auto Functions, Including Stopping Movement Of a Mark- 10 Test Stand Automatic Output / Data Storage/ Zeroing Upon Various Event Completions 5 Units of Measurement, Plus Coefficient of Friction, and User-Defined Unit with Configurable Name Programmable Set Points, with Indicators and Outputs Averaging Mode - Calculates Average Readings Over Time External Trigger Mode - for Switch Contact Testing or Remotely Stopping Display Update Password Protection, Configurable for Individual Keys And Calibration 3-Year Warranty Made In USA Each Unit Includes Carrying case Set of common attachments AC adapter/charger Battery USB cable and driver Resource CD NIST-Traceable Certificate of Calibration with Data

Suppliers

Company
Product
Description
Supplier Links
Digital Force Gauge - M7-100 - Transcat, Inc.
Rochester, NY, USA
Digital Force Gauge
M7-100
Digital Force Gauge M7-100
Product Highlights 100 lb / 1600 oz / 50 kg / 50000 g / 500 N Ultra High Speed 14,000 Hz Sampling Rate Continuous Data Capture of up to 5,000 Data Points, at up to 14,000 Hz, Downloadable to a PC Individual Data Point Memory for up to 5,000 Data Points, Downloadable to a PC USB, RS-232, Mitutoyo, and Analog Outputs Programmable Footswitch Command String 1st / 2nd Peak Detection Sample Break Detection with Auto Functions, Including Stopping Movement Of a Mark- 10 Test Stand Automatic Output / Data Storage/ Zeroing Upon Various Event Completions 5 Units of Measurement, Plus Coefficient of Friction, and User-Defined Unit with Configurable Name Programmable Set Points, with Indicators and Outputs Averaging Mode - Calculates Average Readings Over Time External Trigger Mode - for Switch Contact Testing or Remotely Stopping Display Update Password Protection, Configurable for Individual Keys And Calibration 3-Year Warranty Made In USA Each Unit Includes Carrying case Set of common attachments AC adapter/charger Battery USB cable and driver Resource CD NIST-Traceable Certificate of Calibration with Data

Product Highlights

  • 100 lb / 1600 oz / 50 kg / 50000 g / 500 N
  • Ultra High Speed 14,000 Hz Sampling Rate
  • Continuous Data Capture of up to 5,000 Data Points,
  • at up to 14,000 Hz, Downloadable to a PC
  • Individual Data Point Memory for up to 5,000 Data Points, Downloadable to a PC
  • USB, RS-232, Mitutoyo, and Analog Outputs
  • Programmable Footswitch Command String
  • 1st / 2nd Peak Detection
  • Sample Break Detection with Auto Functions, Including Stopping Movement Of a Mark- 10 Test Stand
  • Automatic Output / Data Storage/ Zeroing Upon Various Event Completions
  • 5 Units of Measurement, Plus Coefficient of Friction, and User-Defined Unit with Configurable Name
  • Programmable Set Points, with Indicators and Outputs
  • Averaging Mode - Calculates Average Readings Over Time
  • External Trigger Mode - for Switch Contact Testing or Remotely Stopping Display Update
  • Password Protection, Configurable for Individual Keys And Calibration
  • 3-Year Warranty
  • Made In USA

Each Unit Includes

  • Carrying case
  • Set of common attachments
  • AC adapter/charger
  • Battery
  • USB cable and driver
  • Resource CD
  • NIST-Traceable Certificate of Calibration with Data
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Force and Load Sensors
Product Number M7-100
Product Name Digital Force Gauge
Device Gauge / Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-4-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 899 lbs (0.0 to 408 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Tension and Compression Load Cell - X-S02 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 40000 lbs (5 to 18141 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Force sensor, 0.25 lbF / 4 ozF / 100 gF / 1 N / 1000 mN - MR03-025 - Mark-10 Corporation
Specs
Force Rating 0.2248 lbs (0.1020 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details
Universal Load Cells - FL2000U - Strainsert
Specs
Force Rating 2.00E6 lbs (907029 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details