Mark-10 Corporation Force sensor, 0.5 lbF / 8 ozF / 250 gF / 2.5 N / 2500 mN MR03-05

Description
Series R03 smart sensors are designed for tension and compression measurement applications in virtually every industry. Threaded holes on two sides can accept a variety of hooks and implements, making this sensor particularly well suited for inline tests. Capacities available from 0.25 to 100 lbF [1 to 500 N]. Compatible with Mark-10 indicators (sold separately) through unique Plug & Test® Requires a Mark-10 indicator, available separately.
Request a Quote
Description
Series R03 smart sensors are designed for tension and compression measurement applications in virtually every industry. Threaded holes on two sides can accept a variety of hooks and implements, making this sensor particularly well suited for inline tests. Capacities available from 0.25 to 100 lbF [1 to 500 N]. Compatible with Mark-10 indicators (sold separately) through unique Plug & Test® Requires a Mark-10 indicator, available separately.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MR03-05 is a force sensor designed for tension and compression measurements, with a capacity of 0.5 lbF (2.5 N) and resolution of 0.0002 lbF (0.1 gF). It features threaded holes for attachment, a Plug & Test® connector with gold-plated spring contacts for secure, interchangeable use with Mark-10 indicators, and includes a calibration certificate with 10 data points per direction. The sensor weighs 0.4 lb (0.2 kg) and has a safe overload rating of 150% of full scale. A shortened cable option is available for mounting to specific legacy test stands. The sensor is compatible with Mark-10 indicators sold separately.

Datasheet Summary
Powered by GS/AI

The MR03-05 is a force sensor designed for tension and compression measurements, with a capacity of 0.5 lbF (2.5 N) and resolution of 0.0002 lbF (0.1 gF). It features threaded holes for attachment, a Plug & Test® connector with gold-plated spring contacts for secure, interchangeable use with Mark-10 indicators, and includes a calibration certificate with 10 data points per direction. The sensor weighs 0.4 lb (0.2 kg) and has a safe overload rating of 150% of full scale. A shortened cable option is available for mounting to specific legacy test stands. The sensor is compatible with Mark-10 indicators sold separately.

Suppliers

Company
Product
Description
Supplier Links
Force sensor, 0.5 lbF / 8 ozF / 250 gF / 2.5 N / 2500 mN - MR03-05 - Mark-10 Corporation
Copiague, NY, United States
Force sensor, 0.5 lbF / 8 ozF / 250 gF / 2.5 N / 2500 mN
MR03-05
Force sensor, 0.5 lbF / 8 ozF / 250 gF / 2.5 N / 2500 mN MR03-05
Series R03 smart sensors are designed for tension and compression measurement applications in virtually every industry. Threaded holes on two sides can accept a variety of hooks and implements, making this sensor particularly well suited for inline tests. Capacities available from 0.25 to 100 lbF [1 to 500 N]. Compatible with Mark-10 indicators (sold separately) through unique Plug & Test® Requires a Mark-10 indicator, available separately.

Series R03 smart sensors are designed for tension and compression measurement applications in virtually every industry. Threaded holes on two sides can accept a variety of hooks and implements, making this sensor particularly well suited for inline tests. Capacities available from 0.25 to 100 lbF [1 to 500 N]. Compatible with Mark-10 indicators (sold separately) through unique Plug & Test® Requires a Mark-10 indicator, available separately.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Force and Load Sensors
Product Number MR03-05
Product Name Force sensor, 0.5 lbF / 8 ozF / 250 gF / 2.5 N / 2500 mN
Force Rating 0.5620 lbs (0.2549 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Force sensor, 50 lbF / 800 ozF / 25 kgF / 25000 gF / 250 N - FS05-50 - Mark-10 Corporation
Specs
Force Rating 56.2 lbs (25.49 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details
MR04-100M - Force sensor, 100 lbF / 1600 ozF / 50 kgF / 50000 gF / 500 N, M3 - MR04-100M - Mark-10 Corporation
Specs
Force Rating 112 lbs (50.98 kg)
Force Measured Compression
Package Miniature
View Details
Force sensor, 20 lbF / 320 ozF / 10 kgF / 10000 gF / 100 N - FS05-20 - Mark-10 Corporation
Specs
Force Rating 22.48 lbs (10.2 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details
Force Gauge 0.5lb/8oz/250g/2.5N/2500mN - M4-05 - Transcat, Inc.
Specs
Force Rating 0.5000 lbs (0.2268 kg)
Accuracy 0.20 ±% Full Scale
Device Gauge / Indicator
View Details