Mark-10 Corporation Digital Force Gauge 50lb/800oz/25kg/25000g/250N M4-50

Description
Product Highlights High speed 3,000 Hz sampling rate USB, RS-232, Mitutoyo, and analog outputs 50-point data memory with statistics and outputs Programmable high/low set points with audio/visual alarms and outputs Live load bar graph with audio/visual overload alarms Ergonomic, reversible housing for hand held or test stand use 3-year warranty Made in USA Accuracy: ± 0.2% of full scale ±1 digit Sampling rate: 3,000 Hz Safe overload: 150% of capacity Battery life: 24 hours per charge Weight: 1.2 lbs [0.54 kg] Each Unit Includes Carrying case Set of common attachments AC adapter/charger Battery USB cable and driver Resource CD NIST-traceable certificate of calibration with data
Datasheet
Description
Product Highlights High speed 3,000 Hz sampling rate USB, RS-232, Mitutoyo, and analog outputs 50-point data memory with statistics and outputs Programmable high/low set points with audio/visual alarms and outputs Live load bar graph with audio/visual overload alarms Ergonomic, reversible housing for hand held or test stand use 3-year warranty Made in USA Accuracy: ± 0.2% of full scale ±1 digit Sampling rate: 3,000 Hz Safe overload: 150% of capacity Battery life: 24 hours per charge Weight: 1.2 lbs [0.54 kg] Each Unit Includes Carrying case Set of common attachments AC adapter/charger Battery USB cable and driver Resource CD NIST-traceable certificate of calibration with data
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Force Gauge 50lb/800oz/25kg/25000g/250N - M4-50 - Transcat, Inc.
Rochester, NY, USA
Digital Force Gauge 50lb/800oz/25kg/25000g/250N
M4-50
Digital Force Gauge 50lb/800oz/25kg/25000g/250N M4-50
Product Highlights High speed 3,000 Hz sampling rate USB, RS-232, Mitutoyo, and analog outputs 50-point data memory with statistics and outputs Programmable high/low set points with audio/visual alarms and outputs Live load bar graph with audio/visual overload alarms Ergonomic, reversible housing for hand held or test stand use 3-year warranty Made in USA Accuracy: ± 0.2% of full scale ±1 digit Sampling rate: 3,000 Hz Safe overload: 150% of capacity Battery life: 24 hours per charge Weight: 1.2 lbs [0.54 kg] Each Unit Includes Carrying case Set of common attachments AC adapter/charger Battery USB cable and driver Resource CD NIST-traceable certificate of calibration with data

Product Highlights

  • High speed 3,000 Hz sampling rate
  • USB, RS-232, Mitutoyo, and analog outputs
  • 50-point data memory with statistics and outputs
  • Programmable high/low set points with audio/visual alarms and outputs
  • Live load bar graph with audio/visual overload alarms
  • Ergonomic, reversible housing for hand held or test stand use
  • 3-year warranty
  • Made in USA
  • Accuracy: ± 0.2% of full scale ±1 digit
  • Sampling rate: 3,000 Hz
  • Safe overload: 150% of capacity
  • Battery life: 24 hours per charge
  • Weight: 1.2 lbs [0.54 kg]

Each Unit Includes

  • Carrying case
  • Set of common attachments
  • AC adapter/charger
  • Battery
  • USB cable and driver
  • Resource CD
  • NIST-traceable certificate of calibration with data
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Force and Load Sensors
Product Number M4-50
Product Name Digital Force Gauge 50lb/800oz/25kg/25000g/250N
Force Rating 50 lbs (22.68 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-CS 300 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 661 lbs (300 kg)
Force Measured Tension
Device Gauge / Indicator
View Details
Compression Load Cell - X-C18 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 10000 lbs (5 to 4535 kg)
Force Measured Compression
Output Analog Voltage
View Details
Sensor - SKDA-7-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 1574 lbs (0.0 to 714 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-50N-E0-K1-G0 - KZ-011-0400-50N-E0-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 11.24 lbs (5.1 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers