Mark-10 Corporation Force sensor, 2000 lbF / 32000 ozF / 1000 kgF / 10000 N / 10 kN MR02-2000

Description
Button sensors for compressive loads of up to 10,000 lbF (50 kN). Compact and rugged, the R02 is ideal for heavy duty applications with space constraints. Requires a Mark-10 indicator, available separately.
Request a Quote
Description
Button sensors for compressive loads of up to 10,000 lbF (50 kN). Compact and rugged, the R02 is ideal for heavy duty applications with space constraints. Requires a Mark-10 indicator, available separately.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MR02-2000 is a button-type force sensor for compression measurements up to 2000 lbF (10 kN), designed for heavy-duty applications with space constraints. It measures 1.23 in (31.2 mm) in diameter, has a 0.32 in (8.1 mm) threaded hole, and is 1.0 in (25.4 mm) tall. The sensor includes a Plug & Test® connector with gold-plated spring contacts for use with Mark-10 indicators and comes with a certificate of calibration containing 10 data points. Accuracy is ±0.5% of full scale plus indicator, with a safe overload of 150% of full scale. The sensor weighs 0.3 lb (0.1 kg).

Datasheet Summary
Powered by GS/AI

MR02-2000 is a button-type force sensor for compression measurements up to 2000 lbF (10 kN), designed for heavy-duty applications with space constraints. It measures 1.23 in (31.2 mm) in diameter, has a 0.32 in (8.1 mm) threaded hole, and is 1.0 in (25.4 mm) tall. The sensor includes a Plug & Test® connector with gold-plated spring contacts for use with Mark-10 indicators and comes with a certificate of calibration containing 10 data points. Accuracy is ±0.5% of full scale plus indicator, with a safe overload of 150% of full scale. The sensor weighs 0.3 lb (0.1 kg).

Suppliers

Company
Product
Description
Supplier Links
Force sensor, 2000 lbF / 32000 ozF / 1000 kgF / 10000 N / 10 kN - MR02-2000 - Mark-10 Corporation
Copiague, NY, United States
Force sensor, 2000 lbF / 32000 ozF / 1000 kgF / 10000 N / 10 kN
MR02-2000
Force sensor, 2000 lbF / 32000 ozF / 1000 kgF / 10000 N / 10 kN MR02-2000
Button sensors for compressive loads of up to 10,000 lbF (50 kN). Compact and rugged, the R02 is ideal for heavy duty applications with space constraints. Requires a Mark-10 indicator, available separately.

Button sensors for compressive loads of up to 10,000 lbF (50 kN). Compact and rugged, the R02 is ideal for heavy duty applications with space constraints. Requires a Mark-10 indicator, available separately.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Force and Load Sensors
Product Number MR02-2000
Product Name Force sensor, 2000 lbF / 32000 ozF / 1000 kgF / 10000 N / 10 kN
Force Rating 2248 lbs (1020 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Force sensor, 5000 lbF / 2500 kgF / 25000 N / 25 kN - MR02-5000 - Mark-10 Corporation
Specs
Force Rating 5620 lbs (2549 kg)
Force Measured Compression
Device Sensor Element / Chip
View Details
100lb/50kg/500N Force Gauge - M3-100 - Transcat, Inc.
Specs
Force Rating 100 lbs (45.35 kg)
Device Gauge / Indicator
View Details
Force Gauge 500 lb - M5-500 - Transcat, Inc.
Mark-10 Corporation
Specs
Force Rating 500 lbs (227 kg)
Device Gauge / Indicator
View Details
Force Gauge 200lb/3200oz/100kg/1000N/1k - M4-200 - Transcat, Inc.
Specs
Force Rating 200 lbs (90.7 kg)
Accuracy 0.20 ±% Full Scale
Device Gauge / Indicator
View Details