Mark-10 Corporation Force Gauge,20lbF/10kgF/100N M2-20

Description
Product Highlights Series 2 digital force gauges are designed for basic tension and compression force testing applications up to 500 lbF (2,500 N). Peak tension and compression readings are reliably captured via the gauges' ±0.5% accuracy and 500 Hz sampling rate. A backlit graphic LCD displays the current, peak tension, or peak compression reading. The gauges are overload protected to 200% of capacity. An ergonomic, reversible aluminum housing allows for hand held use or fixture mounting, rugged enough for applications in both production and laboratory environments. Series 2 gauges are directly compatible with Mark-10 test stands and grips. Calculates peak tension and compression values 3 selectable units of measurement Ultra-compact, ergonomic housing Configurable default measurement unit and mode 500 Hz sampling rate Large, backlit graphic display with auto-dimming Powered by rechargeable battery or AC adapter Reversible housing for alternate load cell orientation 20 x 0.02 lbF 10 x 0.01 kgF 100 x 0.1 N
Datasheet
Description
Product Highlights Series 2 digital force gauges are designed for basic tension and compression force testing applications up to 500 lbF (2,500 N). Peak tension and compression readings are reliably captured via the gauges' ±0.5% accuracy and 500 Hz sampling rate. A backlit graphic LCD displays the current, peak tension, or peak compression reading. The gauges are overload protected to 200% of capacity. An ergonomic, reversible aluminum housing allows for hand held use or fixture mounting, rugged enough for applications in both production and laboratory environments. Series 2 gauges are directly compatible with Mark-10 test stands and grips. Calculates peak tension and compression values 3 selectable units of measurement Ultra-compact, ergonomic housing Configurable default measurement unit and mode 500 Hz sampling rate Large, backlit graphic display with auto-dimming Powered by rechargeable battery or AC adapter Reversible housing for alternate load cell orientation 20 x 0.02 lbF 10 x 0.01 kgF 100 x 0.1 N
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Gauge,20lbF/10kgF/100N - M2-20 - Transcat, Inc.
Rochester, NY, USA
Force Gauge,20lbF/10kgF/100N
M2-20
Force Gauge,20lbF/10kgF/100N M2-20
Product Highlights Series 2 digital force gauges are designed for basic tension and compression force testing applications up to 500 lbF (2,500 N). Peak tension and compression readings are reliably captured via the gauges' ±0.5% accuracy and 500 Hz sampling rate. A backlit graphic LCD displays the current, peak tension, or peak compression reading. The gauges are overload protected to 200% of capacity. An ergonomic, reversible aluminum housing allows for hand held use or fixture mounting, rugged enough for applications in both production and laboratory environments. Series 2 gauges are directly compatible with Mark-10 test stands and grips. Calculates peak tension and compression values 3 selectable units of measurement Ultra-compact, ergonomic housing Configurable default measurement unit and mode 500 Hz sampling rate Large, backlit graphic display with auto-dimming Powered by rechargeable battery or AC adapter Reversible housing for alternate load cell orientation 20 x 0.02 lbF 10 x 0.01 kgF 100 x 0.1 N

Product Highlights

Series 2 digital force gauges are designed for basic tension and compression force testing applications up to 500 lbF (2,500 N). Peak tension and compression readings are reliably captured via the gauges' ±0.5% accuracy and 500 Hz sampling rate. A backlit graphic LCD displays the current, peak tension, or peak compression reading.

The gauges are overload protected to 200% of capacity. An ergonomic, reversible aluminum housing allows for hand held use or fixture mounting, rugged enough for applications in both production and laboratory environments. Series 2 gauges are directly compatible with Mark-10 test stands and grips.

  • Calculates peak tension and compression values
  • 3 selectable units of measurement
  • Ultra-compact, ergonomic housing
  • Configurable default measurement unit and mode
  • 500 Hz sampling rate
  • Large, backlit graphic display with auto-dimming
  • Powered by rechargeable battery or AC adapter
  • Reversible housing for alternate load cell orientation
  • 20 x 0.02 lbF
  • 10 x 0.01 kgF
  • 100 x 0.1 N
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Force and Load Sensors
Product Number M2-20
Product Name Force Gauge,20lbF/10kgF/100N
Force Rating 20 lbs (9.07 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-DFG 500 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 112 lbs (50.98 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Compression Load Cell - X-C02-3M - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Measured Compression
Device Sensor / Transducer
Technology Strain Gauge
View Details
Sensor - SKDA-4-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 899 lbs (0.0 to 408 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-50N-E1-K6-G0 - KZ-011-0400-50N-E1-K6-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 11.24 lbs (5.1 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers