Mark-10 Corporation Puncture fixture, eye end G1110

Description
The G1110 is designed for determining the puncture resistance of plastic films and other materials up to 1,000 lbF (5 kN), in conformance with ASTM D5748. The fixture's generous height accommodates materials with long elongation. Four toggle clamps and a compression ring with concentric ridges effectively secure the material, while the included plunger with ball probe stretches and ruptures the sample. Includes integrated eye end mounting for both the fixture and probe. Both ends require eye end adapters to mount to Mark-10 force gauges or force sensors. Compatible with F755, F1505, ESM750 and ESM1500 motorized force testers.
Request a Quote Datasheet
Description
The G1110 is designed for determining the puncture resistance of plastic films and other materials up to 1,000 lbF (5 kN), in conformance with ASTM D5748. The fixture's generous height accommodates materials with long elongation. Four toggle clamps and a compression ring with concentric ridges effectively secure the material, while the included plunger with ball probe stretches and ruptures the sample. Includes integrated eye end mounting for both the fixture and probe. Both ends require eye end adapters to mount to Mark-10 force gauges or force sensors. Compatible with F755, F1505, ESM750 and ESM1500 motorized force testers.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Puncture fixture, eye end - G1110 - Mark-10 Corporation
Copiague, NY, United States
Puncture fixture, eye end
G1110
Puncture fixture, eye end G1110
The G1110 is designed for determining the puncture resistance of plastic films and other materials up to 1,000 lbF (5 kN), in conformance with ASTM D5748. The fixture's generous height accommodates materials with long elongation. Four toggle clamps and a compression ring with concentric ridges effectively secure the material, while the included plunger with ball probe stretches and ruptures the sample. Includes integrated eye end mounting for both the fixture and probe. Both ends require eye end adapters to mount to Mark-10 force gauges or force sensors. Compatible with F755, F1505, ESM750 and ESM1500 motorized force testers.

The G1110 is designed for determining the puncture resistance of plastic films and other materials up to 1,000 lbF (5 kN), in conformance with ASTM D5748. The fixture's generous height accommodates materials with long elongation. Four toggle clamps and a compression ring with concentric ridges effectively secure the material, while the included plunger with ball probe stretches and ruptures the sample. Includes integrated eye end mounting for both the fixture and probe. Both ends require eye end adapters to mount to Mark-10 force gauges or force sensors. Compatible with F755, F1505, ESM750 and ESM1500 motorized force testers.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Product and Material Test Fixtures and Accessories
Product Number G1110
Product Name Puncture fixture, eye end
Application Compression
Unlock Full Specs
to access all available technical data

Similar Products

V-groove, #10-32F - G1027 - Mark-10 Corporation
Mark-10 Corporation
Specs
Application Compression
View Details
Wire terminal grip, turret style, 5/16-18F - G1076 - Mark-10 Corporation
Specs
Test Fixture Type Test Grip / Clamp
View Details