The G1076 is a wire terminal grip designed for pull testing of wire terminals, cables, and connectors. It features an indexing wheel with grooves of varying widths to accommodate sample diameters from 0.03 in. [0.7 mm] to 0.25 in. [6.3 mm]. The grip includes a 5/16-18M to #10-32F adapter and a #10-32 M/M stud with jam nuts. Its capacity is 500 lbF [2,500 N].
This grip is designed for wire pull testing applications. The grip secures wire terminals, cables, connectors, and other samples for wire pull tests. Grooves of multiple sizes are provided to accommodate a wide range of wire diameters up to 0.25 in. (6.3 mm). Simply rotate the turret wheel to the desired size. Integrated magnets hold the wheel in place to help prevent accidental rotation to a different sized groove. For unique sample shapes and sizes, a blank machinable terminal fixture is also available. Commonly used with the G1002 dual roller grip.
| Mark-10 Corporation | |
|---|---|
| Product Category | Product and Material Test Fixtures and Accessories |
| Product Number | G1076 |
| Product Name | Wire terminal grip, turret style, 5/16-18F |
| Test Fixture Type | Test Grip / Clamp |