Designed for tack force testing of pressure-sensitive adhesives in conformance with ASTM D6195 and related standards. A looped sample is loaded onto a T304 stainless steel test strip, which may be indexed in three positions to allow three tests between cleaning cycles. Includes a 5/16-18 M/M stud with jam nuts. Capacity is 100 lbF [500 N].
Designed for tack force testing of pressure-sensitive adhesives, in conformance with ASTM D6195 and related standards. A looped sample is loaded onto the test strip, and the closed end of the loop is secured by an upper grip (not included - suggested model: G1008). The test strip may be indexed in three positions, allowing for three tests to be performed between cleaning cycles. The strip is secured and released by a lever-operated clamp. An additional set of three test strips is available.
| Mark-10 Corporation | |
|---|---|
| Product Category | Product and Material Test Fixtures and Accessories |
| Product Number | G1098 |
| Product Name | Loop tack fixture, 5/16-18F |
| Application | Adhesion |