The G1096 is a high-capacity bend fixture designed for 3-point and 4-point bend testing of plastics, metals, ceramics, and tubing. It has a capacity of 2,000 lbF [10 kN] and weighs 7.1 lb [3.2 kg]. The housing is made of 2024 aluminum, the block is 303 stainless steel, and the roller is 416 stainless steel, hardened. It includes two 10 mm diameter rollers and o-rings. The fixture features an integrated eye end for mounting and is compatible with Mark-10 test stands ESM303, ESM1500/750 (with AC1055 plate), ES30, TSC1000, TSF, and ES10/ES20 (with AC1060 plate).
This family of bend fixtures is designed for 3-point and 4-point bend testing of plastics, metals, ceramics, tubing, and many other materials. Two base sizes are available, along with an upper anvil, and optional roller diameters. Use a base-anvil combination for 3-point bend testing or two bases for 4-point bend testing. The fixtures conform to ASTM C393, C1161, D790, and related standards. Bases feature movable blocks with multiple V-grooves to accept several roller diameters. 10 mm dia. rollers are included, and other sizes are available. The bases feature engraved rulers, dual-graduated with an inch scale on one side and mm scale on the other. Includes integrated eye end mounting, and requires an eye end adapter to mount to Mark-10 force gauges or force sensors, and test stands. The bases also include thru-holes and mounting screws for direct mounting to certain test stands.
| Mark-10 Corporation | |
|---|---|
| Product Category | Product and Material Test Fixtures and Accessories |
| Product Number | G1096 |
| Product Name | High capacity bend fixture, eye end |
| Application | Flexure or Bending |