The G1090 is a high-capacity clevis grip designed for spring and pull testing applications, featuring an integrated eye end. It has a capacity of 2,000 lbF [9 kN] and weighs 0.78 lb [0.35 kg]. Dimensions include A: 2.77 in [70.4 mm], B: 1.80 in [45.7 mm], C: 0.55 in [14.0 mm], D: 1.40 in [35.6 mm], E: 2.32 in [58.9 mm], F: 0.87 in [22.1 mm], G: 0.63 in [15.9 mm], H: 0.32 in [8.0 mm], and I: 0.38 in [9.7 mm].
This grip is designed for various pull testing applications, including extension spring testing, chain link break force testing, and other applications. A spring loaded pin with ball plunger locks into place, for added safety during testing. Includes integrated eye end mounting, and requires an eye end adapter to mount to Mark-10 force gauges or force sensors, and test stands.
| Mark-10 Corporation | |
|---|---|
| Product Category | Product and Material Test Fixtures and Accessories |
| Product Number | G1090 |
| Product Name | High capacity clevis grip, eye end |
| Test Fixture Type | Test Grip / Clamp |