The G1074 standard vise grip is designed for general tension and compression testing applications with a capacity of 500 lbF [2,500 N] and a weight of 2.0 lb [0.9 kg]. It has an opening range of 0 to 1.50 in [0 to 38.1 mm] and includes mounting hardware and adapters compatible with test stands ESM303, ESM1500/750 (with AC1055 plate), ES30, TSC1000, TSF, and ES10/ES20 (with AC1060 plate).
This general purpose vise can be used in a wide range of tension and compression testing applications. Wide opening range accommodates large and unique samples. Rugged design permits testing up to 500 lbF (2,500 N). The G1106 self-centering vise grip offers smooth removable jaws can be field-modified to improve sample gripping characteristics as required for pull testing applications.
| Mark-10 Corporation | |
|---|---|
| Product Category | Product and Material Test Fixtures and Accessories |
| Product Number | G1074 |
| Product Name | Vise grip, standard |
| Test Fixture Type | Test Grip / Clamp; Test Stand |