Mark-10 Corporation Washer, 0.20" ID G1084

Description
These adapters provide a commonly accepted industry method of attaching fixtures to load cells and test frames, available as kits or individual components. They prevent grip rotation and allow for quick removal and installation. 15.8 mm dia. sizing and a range of thread sizes are available to suit most common test frames, load cells, grips, and force gauges. Refer to the Compatibility column in the Ordering Information - Kits tab.
Request a Quote Datasheet
Description
These adapters provide a commonly accepted industry method of attaching fixtures to load cells and test frames, available as kits or individual components. They prevent grip rotation and allow for quick removal and installation. 15.8 mm dia. sizing and a range of thread sizes are available to suit most common test frames, load cells, grips, and force gauges. Refer to the Compatibility column in the Ordering Information - Kits tab.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Washer, 0.20
Copiague, NY, United States
Washer, 0.20" ID
G1084
Washer, 0.20" ID G1084
These adapters provide a commonly accepted industry method of attaching fixtures to load cells and test frames, available as kits or individual components. They prevent grip rotation and allow for quick removal and installation. 15.8 mm dia. sizing and a range of thread sizes are available to suit most common test frames, load cells, grips, and force gauges. Refer to the Compatibility column in the Ordering Information - Kits tab.

These adapters provide a commonly accepted industry method of attaching fixtures to load cells and test frames, available as kits or individual components. They prevent grip rotation and allow for quick removal and installation. 15.8 mm dia. sizing and a range of thread sizes are available to suit most common test frames, load cells, grips, and force gauges. Refer to the Compatibility column in the Ordering Information - Kits tab.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Product and Material Test Fixtures and Accessories
Product Number G1084
Product Name Washer, 0.20" ID
Unlock Full Specs
to access all available technical data

Similar Products

AC adapter/charger, 220V Australia - AC1035 - Mark-10 Corporation
Specs
Application Universal
View Details
Bend fixture, eye end - G1095 - Mark-10 Corporation
Specs
Application Flexure or Bending
Test Standard ASTM
View Details
Rollers for bend fixtures, 2 mm, set of 4 - AC1067-1 - Mark-10 Corporation
Specs
Application Flexure or Bending
View Details
AC adapter/charger, 110V US - AC1030 - Mark-10 Corporation
Specs
Application Universal
View Details