A flip cap grip designed to engage the tab on a flip cap for pull-off force measurements, featuring a spring-loaded hook that retracts when lowered and snaps into place below the tab. It includes a #10-32 M/M stud with jam nuts and has a capacity of 20 lbF [100 N] and a weight of 0.10 lb [0.04 kg]. Dimensions include a length of 2.00 in [50.8 mm], a height of 0.52 in [13.3 mm], a width of 0.19 in [4.8 mm], and a thickness of 0.36 in [9.1 mm].
Designed to engage the tab on a flip cap for pull-off force measurements. A spring-loaded hook retracts as it is lowered into the starting position, then snaps into place below the tab.
| Mark-10 Corporation | |
|---|---|
| Product Category | Product and Material Test Fixtures and Accessories |
| Product Number | G1104 |
| Product Name | Flip cap grip, #10-32F |
| Test Fixture Type | Test Grip / Clamp |