Mark-10 Corporation Wedge grip, 1" jaw width, rubber jaw faces, 1/2-20F G1061-3

Description
These heavy duty self-tightening grips with a capacity range of 50 lbf to 2,000 lbF (250 N to 9 kN) are ideal for tensile testing of a wide range of materials. Select from rubber or serrated, hardened steel jaw faces. The jaws ride on rollers instead of sliding along the surface of the housing, as with conventional wedge grips. This unique design prevents jamming and improves gripping characteristics. The spring loaded jaws open with a highly ergonomic rack and pinion lever mechanism. The smooth and easy operation of the lever greatly reduces operator hand fatigue.
Request a Quote
Description
These heavy duty self-tightening grips with a capacity range of 50 lbf to 2,000 lbF (250 N to 9 kN) are ideal for tensile testing of a wide range of materials. Select from rubber or serrated, hardened steel jaw faces. The jaws ride on rollers instead of sliding along the surface of the housing, as with conventional wedge grips. This unique design prevents jamming and improves gripping characteristics. The spring loaded jaws open with a highly ergonomic rack and pinion lever mechanism. The smooth and easy operation of the lever greatly reduces operator hand fatigue.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The G1061-3 is a heavy-duty wedge grip designed for tensile testing up to 2,000 lbF [9,000 N], featuring neoprene rubber jaw faces with a 70 durometer hardness and a 1/2-20 UNF thread. It has a jaw width of 1.75 in [44.5 mm], an overall height of 1.00 in [25.4 mm], and weighs 0.90 lb [0.41 kg]. The grip includes a 5/16-18 M/M stud with jam nuts and a 5/16-18F to 1/2-20M adapter. Jaws operate via a spring-loaded lever and roller mechanism to prevent jamming.

Datasheet Summary
Powered by GS/AI

The G1061-3 is a heavy-duty wedge grip designed for tensile testing up to 2,000 lbF [9,000 N], featuring neoprene rubber jaw faces with a 70 durometer hardness and a 1/2-20 UNF thread. It has a jaw width of 1.75 in [44.5 mm], an overall height of 1.00 in [25.4 mm], and weighs 0.90 lb [0.41 kg]. The grip includes a 5/16-18 M/M stud with jam nuts and a 5/16-18F to 1/2-20M adapter. Jaws operate via a spring-loaded lever and roller mechanism to prevent jamming.

Suppliers

Company
Product
Description
Supplier Links
Wedge grip, 1
Copiague, NY, United States
Wedge grip, 1" jaw width, rubber jaw faces, 1/2-20F
G1061-3
Wedge grip, 1" jaw width, rubber jaw faces, 1/2-20F G1061-3
These heavy duty self-tightening grips with a capacity range of 50 lbf to 2,000 lbF (250 N to 9 kN) are ideal for tensile testing of a wide range of materials. Select from rubber or serrated, hardened steel jaw faces. The jaws ride on rollers instead of sliding along the surface of the housing, as with conventional wedge grips. This unique design prevents jamming and improves gripping characteristics. The spring loaded jaws open with a highly ergonomic rack and pinion lever mechanism. The smooth and easy operation of the lever greatly reduces operator hand fatigue.

These heavy duty self-tightening grips with a capacity range of 50 lbf to 2,000 lbF (250 N to 9 kN) are ideal for tensile testing of a wide range of materials. Select from rubber or serrated, hardened steel jaw faces. The jaws ride on rollers instead of sliding along the surface of the housing, as with conventional wedge grips. This unique design prevents jamming and improves gripping characteristics. The spring loaded jaws open with a highly ergonomic rack and pinion lever mechanism. The smooth and easy operation of the lever greatly reduces operator hand fatigue.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Product and Material Test Fixtures and Accessories
Product Number G1061-3
Product Name Wedge grip, 1" jaw width, rubber jaw faces, 1/2-20F
Test Fixture Type Test Grip / Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Extension rod, 1”, #10-32M/F - G1024-2 - Mark-10 Corporation
Specs
Test Fixture Type Tension Rod
View Details
Mounting plate, Mark-10 gauges, 0.12 - 500 lbF (0.5 to 2,500 N) capacities - AC1052 - Mark-10 Corporation
Specs
Application Universal
Capacity 0.1200 to 500 lbs (0.0544 to 227 kg)
View Details
Flip cap grip, #10-32F - G1104 - Mark-10 Corporation
Specs
Test Fixture Type Test Grip / Clamp
View Details