The G1053 universal V-jaw grip is designed for gripping round objects in torque and force testing applications. It mounts directly to Jacobs chucks, force gauges, and test stands via a hex tail with female threads. Reversible serrated aluminum jaws accommodate samples with diameters of 0.65 to 1.55 in [16.5 to 39.4 mm]. The grip has a torque capacity of 100 lbf-in [11.3 Nm] and a force capacity of 100 lbf [500 N], and weighs 0.39 lb [0.18 kg]. It includes a #10-32 M/M stud with jam nuts.
This grip effectively secures round objects during torque and force testing. Reversible serrated jaws accommodate samples with diameters of 0.65 - 1.55 in [16.5 - 39.4 mm] while an ergonomic, rubberized knob easily engages and disengages samples. A precision Acme screw provides durability and longevity over repeated engagements. This grip can be used either manually with an R50 torque sensor or TT03 torque gauge, or in test stand controlled applications with the TSTM-DC torque test stand. A hex tail with female threads permits mounting to a torque gauge, force gauge, or test stand.
| Mark-10 Corporation | |
|---|---|
| Product Category | Product and Material Test Fixtures and Accessories |
| Product Number | G1053 |
| Product Name | Universal V-jaw grip, hex / #10-32F |
| Test Fixture Type | Test Grip / Clamp |