The G1046 is a fully enclosed, air-powered grip designed for seal strength testing of packaging, elongation testing of materials, and other tensile applications. It features serrated interlocking jaws that securely hold samples up to 100 lbF (500 N) and an integrated open/close valve for rapid sample engagement. The grip has a #10-32 thread for mounting, operates with a maximum air pressure input of 100 PSI (0.86 MPa), and includes a #10-32 M/M stud with jam nuts, one spare rubber membrane, one alcohol wipe, and two cotton swabs. It weighs 0.86 lb (0.39 kg).
This fully enclosed, air-powered grip is ideal for seal strength testing of packaging, elongation testing of various materials, and other tensile testing requirements, per ASTM F88 / D1876. Serrated interlocking jaws effectively grip samples for up to 100 lbF (500 N) of force. The grip features an industry-unique integrated open/close valve for quick sample engagement and disengagement, an added benefit for repetitive applications. An air connection kit, consisting of air tubing and fittings, is available as an option. Use a pair of these pneumatic grips with a force gauge and a test stand to create a complete testing system.
| Mark-10 Corporation | |
|---|---|
| Product Category | Product and Material Test Fixtures and Accessories |
| Product Number | G1046 |
| Product Name | Pneumatic grip, #10-32F |
| Test Fixture Type | Test Grip / Clamp |