The G1023 is a universal bottle grip designed for closure torque testing and force measurement applications, featuring eight rubber-edged gripping arms that secure a range of container shapes and sizes and can be individually positioned at angles up to 180°. It mounts directly to Series TST torque test stands and certain force test stands, including the G1045 90° peel fixture. The grip has a capacity of 100 lbf [11.3 N] and weighs 1.50 lb [0.7 kg]. It includes mounting hardware for Series TST test stands or the G1068 adapter.
This unique grip is designed for securing bottles, containers, and other items for closure torque testing and force measurement. Eight rubber edged gripping arms effectively grip a wide range of sample shapes and sizes and can be individually positioned at angles of up to 180°. The G1023 mounts directly to Series TST torque test stands, as well as certain force test stands and the G1109 90° peel fixture.
| Mark-10 Corporation | |
|---|---|
| Product Category | Product and Material Test Fixtures and Accessories |
| Product Number | G1023 |
| Product Name | Bottle grip for Series TST stands, 0.050” 6.000” dia. |
| Test Fixture Type | Test Grip / Clamp; Test Stand |