The G1003 miniature component grip is designed for testing small and hard-to-reach electronic and mechanical components with a slender profile. It has a capacity of 100 lbF [500 N] and weighs 0.08 lb [0.04 kg]. The grip includes a #10-32 M/M stud with jam nuts. Dimensions are 0.50 in [12.7 mm] in length, 1.7 in [43.2 mm] in height, and 0.5 in [12.7 mm] in width, with a jaw opening range of 0 to 0.07 in [0 to 1.8 mm].
This slender grip is ideal for testing small and hard-to-reach parts, such as electronic and mechanical components.
| Mark-10 Corporation | |
|---|---|
| Product Category | Product and Material Test Fixtures and Accessories |
| Product Number | G1003 |
| Product Name | Miniature component grip, #10-32F |
| Test Fixture Type | Test Grip / Clamp |